EN
  • EN
  • DE

881545-1

Part No 881545-1
Manufacturer TE Connectivity
Catalog Shunts, Jumpers
Description CONN SHUNT 2POS GOLD W/HANDLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Shunts, Jumpers
Mfr TE Connectivity
Series AMPMODU
Package Bulk
Product Status Active
Type Open Top, Grip
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.429" (10.90mm)
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Thermoplastic, Glass Filled
Current Rating (Amps) 3A
Base Product Number 881545
Standard Package 14,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 744086-881545-1
Ultra Librarian 3D Model Ultra Librarian 881545-1 CAD Model

Description

The 744086-881545-1 is a shunt jumper connector from TE Connectivity's AMPMODU series.

  • Series: AMPMODU
  • Features: Designed for various applications requiring open top and grip features.
  • Pitch: 0.100" (2.54mm)
  • Color: Black
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0µin (0.38µm)
  • Design: Designed for female sockets
  • Material: Thermoplastic, glass-filled material with a UL94 V-0 flammability rating
  • Packaging: Bulk
  • Standard Package: 14,000 pcs
  • Manufacturer: TE Connectivity, a leading manufacturer in the industry.

You May Also Be Interested in

Samtec Inc.
SHUNT JUMPER
Lowest to $0.2782
Samtec Inc.
CONN SHUNT
Lowest to $0.1499
Samtec Inc.
.100 C.L. SHUNT STRIP / 16 (2 x 8) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $4.5146
Samtec Inc.
Need more? Email Us
NorComp Inc.
SHUNT 2MM LOW PROFILE .075" GOLD
Need more? Email Us
TE Connectivity
CONN SHUNT 2POS OPEN TOP / 2 (1 x 2) Position Shunt Connector Red Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Wurth Electronics Inc
JUMPER W/TEST PNT 1X2PINS 2.54MM
Lowest to $0.1746
Sullins Connector Solutions
CONN JUMPER SHORTING 1.27MM GOLD / Conn Jumper F 2 POS 1.27mm ST
Lowest to $0.2196
Amphenol
CONN SHUNT 2POS .100 LOPRO GOLD / 2 (1 x 2) Position Shunt Connector White Open Top 0.100" (2.54mm) Gold or Gold, GXT™
Lowest to $0.0866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2402 $50.4420
510+ $0.1971 $100.5210
790+ $0.1910 $150.8900
1,085+ $0.1848 $200.5080
1,400+ $0.1787 $250.1800
1,875+ $0.1602 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,120 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess