EN
  • EN
  • DE

BQ25910YFFT

Part No BQ25910YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 1CL 36DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Charger IC Multi-Chemistry 36-DSBGA (2.63x2.46)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-UFBGA, DSBGA
Case / Package 36-DSBGA (2.63x2.46)
Family Name BQ25910
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48823-1, 296-48823-2, 296-48823-6, BQ25910YFFT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913446-BQ25910YFFT
Ultra Librarian 3D Model Ultra Librarian BQ25910YFFT CAD Model

Description

Product Overview: Texas Instruments BQ25910YFFT

The BQ25910YFFT from Texas Instruments is a cutting-edge integrated circuit designed to cater to the ever-increasing demands for efficient power management solutions in portable electronic devices. This highly efficient, fast charger is an integral component for applications such as smartphones, tablets, and other personal electronics that require quick and safe battery charging.

As a member of Texas Instruments' extensive battery management solutions, the BQ25910YFFT stands out with its advanced features. It supports high-efficiency, high current charging through its integrated dual NVDC-1 synchronous buck converter. This technology enables the device to deliver fast charging by efficiently converting a higher voltage input to the lower voltage required to charge lithium-ion batteries.

The BQ25910YFFT is designed to optimize charging times while maintaining safety. It incorporates a comprehensive suite of safety features including over-voltage, over-current, short-circuit, and thermal protection. This ensures that devices powered by the BQ25910YFFT are safeguarded against a wide range of potential charging hazards, providing peace of mind for both manufacturers and end-users.

This IC also features an I2C interface for system control and monitoring, allowing for precise management of the charging parameters and enabling the system to react to various charging states and conditions. The flexibility afforded by the I2C interface makes the BQ25910YFFT a versatile choice for designers looking to customize their power management systems.

The BQ25910YFFT is available in a compact, 30-bump, 2.6x1.8mm WQFN package, making it suitable for space-constrained applications. Its small footprint does not compromise performance, as it still delivers a robust power management solution that enhances the overall user experience by minimizing charging times and maximizing efficiency.

In summary, the BQ25910YFFT from Texas Instruments is a sophisticated and highly efficient fast charging solution that is engineered to meet the rigorous requirements of modern portable electronics. With its advanced charging technology, comprehensive safety features, and compact design, it represents an ideal choice for manufacturers looking to incorporate a reliable and high-performance charging system into their products.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7852 $58.7112
13+ $8.0289 $104.3757
20+ $7.7780 $155.5600
27+ $7.5271 $203.2317
35+ $7.2762 $254.6670
46+ $6.5235 $300.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess