The BQ24150YFFR is a highly integrated power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to the needs of modern portable electronics. This sophisticated solution is part of TI's extensive range of battery management devices, engineered to enhance the performance and extend the life of lithium-ion batteries.
At the heart of the BQ24150YFFR lies a synchronous switch-mode battery charge management and system power path management device, which is suitable for a wide variety of applications. Its versatility makes it an ideal choice for smartphones, tablets, digital cameras, and other USB-powered gadgets.
Key Features
- Integrated Power FETs: The device includes internal power FETs for up to 2A charge current, which contributes to a reduced component count and a simplified design.
- Flexible Power Source: It supports a wide range of input sources, including USB ports and AC adapters, ensuring compatibility with various power supplies.
- High-Efficiency Operation: The BQ24150YFFR's synchronous switch-mode design ensures efficient power conversion, which translates to faster charging times and reduced heat generation.
- Intelligent Power Path Management: This feature enables the device to power the system while simultaneously and independently charging the battery, optimizing usage of available power.
- Programmable Charging Parameters: The charging voltage and current can be programmed via an I2C interface, providing flexibility to work with different battery chemistries and capacities.
- Safety Features: It includes multiple safety mechanisms such as thermal regulation, overvoltage protection, and a timer to prevent excessive charging durations.
Technical Specifications
- Input Voltage Range: 4.5V to 17V
- Charge Current: Up to 2A (programmable)
- Battery Voltage: 4.2V (adjustable)
- Communication Interface: I2C Compatible
- Package: 20-bump DSBGA (YFF)
- Operating Temperature Range: -40°C to 85°C
In summary, the BQ24150YFFR from Texas Instruments represents a state-of-the-art solution for battery management, offering efficiency, flexibility, and protection to ensure the safe and reliable operation of portable electronic devices.