EN
  • EN
  • DE
  • IT

BQ25601DRTWR

Part No BQ25601DRTWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CNTRL LI-ION 1CEL 24WQFN / Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 3A
Battery Pack Voltage 4.62V (Max)
Voltage - Supply (Max) 13.5V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number BQ25601
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851376-BQ25601DRTWR
Ultra Librarian 3D Model Ultra Librarian BQ25601DRTWR CAD Model

Description

Product Overview: Texas Instruments BQ25601DRTWR

The BQ25601DRTWR is a highly integrated battery charge management IC from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to cater to the needs of energy-efficient and compact portable electronics, this advanced charging solution is ideal for a wide range of applications including smartphones, tablets, drones, and other personal electronic devices.

At the heart of the BQ25601DRTWR is a switch-mode battery charge management and system power path management device. It supports high-efficiency charging and extends battery life with its intelligent power path management, which allows the system to be powered from the battery or the input source. The integration of a high-performance charging algorithm ensures fast and safe charging of single-cell Li-Ion and Li-polymer batteries.

This charge controller comes in a small 3x3 QFN package, making it suitable for space-constrained applications. It features a wide input voltage range from 3.9V to 13.5V, which allows it to work with various power adapters. The charging current is programmable up to 3 A, and the charging voltage is programmable up to 4.608 V, offering flexibility to work with different battery sizes and chemistries.

The BQ25601DRTWR also incorporates a range of safety features to protect both the battery and the device. These include thermal regulation, input overvoltage protection, battery overvoltage protection, and safety timers. Additionally, it provides system load balancing by automatically reducing the charge current when the system load exceeds the input current limit.

For enhanced user experience, the BQ25601DRTWR includes an I2C interface for charge parameter configuration and status reporting, as well as an LED driver to indicate charge status. Its high level of integration reduces the external component count, which not only saves board space but also simplifies the design process, making it an ideal choice for quick and efficient product development.

In summary, the Texas Instruments BQ25601DRTWR is a sophisticated, feature-rich battery charge management IC that offers a compact, efficient, and safe charging solution for the latest portable electronic devices.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9237 $50.8035
135+ $0.7579 $102.3165
205+ $0.7342 $150.5110
285+ $0.7106 $202.5210
365+ $0.6869 $250.7185
490+ $0.6158 $301.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,561 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess