EN
  • EN
  • DE

AT42QT2100-MUR

Part No AT42QT2100-MUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 7KEY 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Buttons, Slider, Wheel
Proximity Detection Yes
Number of Inputs Up to 8
Interface SPI
Resolution 14 b
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number AT42QT2100
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758975-AT42QT2100-MUR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT42QT2100-MUR CAD Model

Description

Microchip Technology's AT42QT2100-MUR Touch Sensor IC

The AT42QT2100-MUR is a state-of-the-art touch sensor IC from Microchip Technology, designed to enhance the user interface of a wide range of products with its robust and versatile touch capabilities. This compact, integrated circuit offers a seamless solution for implementing touch controls in various applications, including consumer electronics, home appliances, and industrial controls.

Key Features:

  • Multiple Touch Keys: The AT42QT2100-MUR supports up to 7 touch keys, allowing for flexible and diverse control options within a single interface.
  • Adjacency Key Suppression® (AKS®): This technology ensures that only the intended key is activated when multiple keys are close together, enhancing the user experience by preventing false touch detections.
  • QTouch® Technology: Microchip's proprietary QTouch® technology provides robust and reliable touch sensing, capable of operating through thick glass or plastic overlays, making it suitable for a variety of design requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, the AT42QT2100-MUR is ideal for battery-powered applications, offering low power modes to extend battery life.
  • Communication Interface: The device features an I²C interface for communication with microcontrollers, facilitating easy integration into existing designs.
  • Configurable Sensitivity: Sensitivity settings can be adjusted to cater to different panel materials and thicknesses, as well as to compensate for environmental factors.

Applications:

The versatility of the AT42QT2100-MUR allows it to be used across a broad spectrum of products, from compact wearable devices to large-scale home appliances. It is particularly well-suited for:

  • Smart home devices
  • Consumer electronics interfaces
  • Industrial control panels
  • Automotive touch controls
  • Portable instrumentation

Quality and Support:

As with all Microchip products, the AT42QT2100-MUR is backed by comprehensive technical support and is manufactured to meet the highest quality standards. Engineers can rely on Microchip's extensive documentation and customer service to streamline the development process and bring their touch interface projects to market with confidence.

You May Also Be Interested in

Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC TOUCH SENSOR CAP 6CH 10DFN / 6-Channel Capacitive Touch Sensor
Lowest to $1.5672
NXP / Nexperia
IC CTLR TOUCH SENSOR PROX 16-QFN / Capacitive Touch Screen 16-Pin QFN EP Each
Lowest to $1.4465
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $7.5075
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
Microchip Technology
IC TOUCH SENSOR 7KEY 20VQFN
Lowest to $2.4942
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
NXP / Nexperia
IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 2-Wire 8 Key 16-Pin TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess