EN
  • EN
  • DE
  • IT

AT42QT1481-AUR

Part No AT42QT1481-AUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 48KEY 44TQFP / Capacitive Touch Screen 1-Wire 48 Key 44-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Series QMatrix
Packaging Reel package
Type Buttons
Proximity Detection No
Number of Inputs Up to 48
Interface SPI, UART
Resolution 11 b
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 13mA
Operating Temperature Range -40°C ~ 105°C
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 769006-AT42QT1481-AUR
Popularity Medium
Supply and Demand Status Limited
Family Name AT42QT1481
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AT42QT1481-AUR CAD Model

Description

Microchip Technology's AT42QT1481-AUR Touch Sensor IC

The AT42QT1481-AUR is a state-of-the-art touch sensor IC from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This innovative component is designed to bring high-level touch functionality to a wide array of applications, from consumer electronics to industrial control panels.

Key Features:

  • Multiple Touch Keys: The IC supports up to 14 individual touch keys, providing versatility for various design needs.
  • QTouch® Technology: Utilizing Microchip's proprietary QTouch® technology, the AT42QT1481-AUR offers robust and reliable touch sensing with excellent noise immunity.
  • Adjustable Sensitivity: Designers can adjust the sensitivity to suit different panel materials and thicknesses, ensuring flexibility in product design.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-operated applications.
  • Communication Interface: It features an I2C interface for communication with microcontrollers, facilitating easy integration into existing designs.
  • Guard Channel: An additional guard channel feature helps to suppress the influence of external noise and unintended touches, enhancing the system's performance.

Applications:

The AT42QT1481-AUR is suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics (e.g., remote controls, gaming devices)
  • Home Appliances (e.g., microwaves, washing machines)
  • Automotive Interfaces (e.g., infotainment systems, climate controls)
  • Industrial Controls (e.g., operator panels, touch-based interfaces)

Product Availability:

The AT42QT1481-AUR is available in a compact QFN package, making it suitable for space-constrained applications. Microchip Technology ensures long-term availability and support for their products, providing designers with confidence in their choice of touch sensor IC.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Atmel
Lowest to $2.2834
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7927 $51.1708
10+ $10.4966 $104.9660
15+ $10.1686 $152.5290
21+ $9.8406 $206.6526
27+ $9.5126 $256.8402
36+ $8.5285 $307.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess