EN
  • EN
  • DE

FDC2214RGHR

Part No FDC2214RGHR
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CAPACITIVE SENSING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Proximity Detector
Proximity Detection Yes
Number of Inputs 4
Interface I2C
Resolution 28 b
Voltage - Supply ± 2.7V ~ 3.6V
Current - Supply 2.1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number FDC2214
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847683-FDC2214RGHR
Ultra Librarian 3D Model Ultra Librarian FDC2214RGHR CAD Model

Description

The FDC2214RGHR is a high-performance capacitance-to-digital converter from Texas Instruments that offers a specialized solution for sensing and measurement applications. This innovative component is designed to accurately detect and measure capacitance changes in various environments, making it ideal for creating touch-sensitive user interfaces, level sensing in non-conductive materials, or even for proximity sensing.

Key Features

  • High Resolution: The device boasts a high-resolution 28-bit measurement, ensuring precise detection of small changes in capacitance.
  • Noise Immunity: It features active shielding for excellent noise immunity, which is critical for stable and reliable operation in electrically noisy environments.
  • Multi-Channel: With up to 4-channel input, the FDC2214RGHR can manage multiple sensors simultaneously, making it versatile for complex applications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with low current consumption, which is essential for battery-operated devices.

Applications

This converter is particularly useful in applications such as:

  • Smartphone and tablet screens
  • Wearable devices
  • Industrial controls and human-machine interfaces (HMIs)
  • Proximity sensing for object detection
  • Fluid level measurement in non-conductive containers

Technical Specifications

Parameter Value
Resolution 28-bit
Input Channels 4
Supply Voltage 2.7V to 3.6V
Interface I2C
Package QFN-16

The FDC2214RGHR offers robust performance in a compact QFN-16 package, making it a go-to choice for designers looking to incorporate precise capacitance sensing in their next-generation devices.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
NXP / Nexperia
IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 2-Wire 8 Key 16-Pin TSSOP
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
Lowest to $1.0765
NXP / Nexperia
IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 16-Pin TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 48SSOP
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 12CH 20-TSSOP
Lowest to $3.3098
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3965 $51.7755
17+ $6.0689 $103.1713
26+ $5.8793 $152.8618
36+ $5.6896 $204.8256
46+ $5.5000 $253.0000
61+ $4.9310 $300.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess