EN
  • EN
  • DE

BQ25505RGRR

Part No BQ25505RGRR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ENERGY HARV CTRLR BATT 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Energy Harvesting
Operating Supply Current 325nA
Supply Voltage - Operating 0.12 V to 4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-VQFN (3.5x3.5)
Win Source Part Number 1023997-BQ25505RGRR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BQ25505RGRR CAD Model

Description

Product Overview: Texas Instruments BQ25505RGRR

The Texas Instruments BQ25505RGRR is a cutting-edge energy harvesting integrated circuit designed to transform the way portable and wireless devices are powered. This innovative chip is part of TI's extensive portfolio of power management solutions, and it stands out for its ability to efficiently extract and manage micro-power generated from light, thermal, vibration, or other forms of energy.

Key Features

  • Ultra-Low Power: The BQ25505RGRR is specifically engineered for energy harvesting and power management in low-power applications. It operates with quiescent currents as low as 330nA, making it one of the most power-efficient solutions on the market.
  • Energy Harvesting: This device can harvest from sources with output voltages as low as 100mV, which is ideal for applications where the available energy is limited or variable.
  • Battery Management: It includes an integrated battery management system that ensures the harvested energy is stored and managed effectively for rechargeable batteries or capacitors, extending their lifespan and reliability.
  • Voltage Regulation: The BQ25505RGRR features programmable voltage regulation, allowing the output to be optimized for various applications and storage elements.

Applications

The versatility of the BQ25505RGRR makes it suitable for a wide range of applications, including but not limited to:

  • Wireless Sensor Networks (WSNs)
  • Wearable Technology
  • Energy Harvesting for Industrial, Medical, and Environmental Monitoring Devices
  • Portable and Remote Sensing Applications

Technical Specifications

With a wide operating temperature range and the ability to handle input voltages from 100 mV to 5 V, the BQ25505RGRR is a robust and flexible solution for any energy harvesting application. The device comes in a compact 20-VQFN package, suitable for space-constrained applications.

Conclusion

The Texas Instruments BQ25505RGRR is an exceptional choice for designers looking to enhance the energy efficiency and autonomy of their portable and wireless devices. By enabling the use of ambient energy sources, this energy harvesting chip paves the way for innovation in power management and sustainable technology development.

You May Also Be Interested in

Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5073 $52.6095
35+ $2.8778 $100.7230
54+ $2.7878 $150.5412
75+ $2.6979 $202.3425
96+ $2.6080 $250.3680
129+ $2.3382 $301.6278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,770 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess