EN
  • EN
  • DE
  • IT

BQ25071DQCT

Part No BQ25071DQCT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG IRON PHOS 1C 10WSON  /  Charger IC Lithium Iron Phosphate 10-WSON (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Iron Phosphate
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1A
Battery Pack Voltage 3.5V
Voltage - Supply (Max) 10.2V
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x2)
Base Product Number BQ25071
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-BQ25071DQCT,TEXTISBQ25071DQCT,296-38016-1,296-38016-2,BQ25071DQCT-ND,296-38016-6,-296-38016-1-ND
Standard Package 250
Win Source Part Number 996495-BQ25071DQCT
Ultra Librarian 3D Model Ultra Librarian BQ25071DQCT CAD Model

Description

The BQ25071DQCT is a highly integrated battery charge management IC from Texas Instruments, designed to provide efficient, reliable charging for single-cell lithium-ion or lithium-polymer batteries. This advanced charging solution is ideal for portable applications where space and power efficiency are at a premium.

Key Features

  • Charge Management: The BQ25071DQCT features dynamic power-path management, enabling system operation from a portable device while simultaneously and independently charging the battery.
  • High Efficiency: It incorporates a synchronous switch-mode charger with high efficiency for faster charging, making it suitable for applications that require quick charge times.
  • Integrated Power FETs: With integrated power FETs, the BQ25071DQCT minimizes external component count, reducing design complexity and saving on PCB space.
  • Programmable Charging Parameters: The charging parameters such as charge current and voltage can be programmed via an I2C interface, allowing for flexibility to work with various battery sizes and chemistries.
  • Thermal Regulation: To ensure safety, the device includes thermal regulation that reduces charge current if the IC temperature exceeds a preset threshold.

Applications

The BQ25071DQCT is versatile and can be used in a variety of applications, including:

  • Smartphones
  • Tablets
  • Wearable devices
  • Portable medical equipment
  • Portable audio players
  • And other portable devices requiring battery management

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BQ25071DQCT is no exception. It is designed to meet the rigorous standards of the industry, ensuring a reliable charge management solution for consumer electronics. With built-in safety features, such as over-voltage, over-current, and short-circuit protection, this IC helps to safeguard your device and its battery during the charging process.

Package and Availability

The BQ25071DQCT comes in a compact, 10-pin DQCT package and is available through Texas Instruments and authorized distributors. Its small form factor makes it an excellent choice for space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2497 $51.7431
55+ $1.8459 $101.5245
84+ $1.7883 $150.2172
116+ $1.7306 $200.7496
150+ $1.6729 $250.9350
201+ $1.4998 $301.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess