EN
  • EN
  • DE
  • IT

MCP9903T-1E/9Q

Part No MCP9903T-1E/9Q
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -40C-125C 10TDFN  /  Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 3V ~ 3.6V
Features One-Shot, Programmable Limit, Sleep Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -40°C ~ 65°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VDFN (3x3)
Base Product Number MCP9903
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP9903T-1E/9QDKR,MCP9903T-1E/9QTR,MCP9903T-1E/9QCT
Standard Package 5,000
Win Source Part Number 979807-MCP9903T-1E/9Q
Ultra Librarian 3D Model Ultra Librarian MCP9903T-1E/9Q CAD Model

Description

Microchip Technology MCP9903T-1E/9Q Temperature Sensor

The MCP9903T-1E/9Q is a high-accuracy, low-cost digital temperature sensor from Microchip Technology. Designed for advanced, multi-zone temperature monitoring, this sensor is an ideal solution for applications that require precise temperature data to ensure optimal performance and reliability.

With a temperature sensing range of -40°C to +125°C, the MCP9903T-1E/9Q provides the flexibility needed for a variety of challenging environments. It offers an accuracy of ±1°C (max) from -40°C to +65°C and ±2°C (max) from +65°C to +125°C, which allows for precise temperature measurements critical in sensitive applications.

This temperature sensor operates with a low supply voltage from 2.7V to 5.5V, making it suitable for battery-powered and portable applications where power efficiency is paramount. The low operating current of just 68 µA (typical) further enhances its suitability for power-sensitive designs.

The MCP9903T-1E/9Q features a two-wire I²C-compatible serial interface, which enables easy integration into existing systems with minimal pin count. It also supports SMBus time-out for additional reliability in communication. The sensor's address selection pin allows up to eight devices to share the same bus, making it perfect for multi-zone temperature monitoring systems.

This sensor comes in a small, 8-pin TDFN package that is not only space-efficient but also offers excellent thermal responsiveness. Its compact form factor is particularly advantageous in space-constrained applications such as portable electronics, PC peripherals, and industrial controls.

In summary, the MCP9903T-1E/9Q by Microchip Technology stands out as a high-accuracy, cost-effective solution for temperature monitoring across multiple zones. Its low power consumption, broad voltage range, and I²C interface make it a versatile and practical choice for a wide array of temperature-sensitive applications.

You May Also Be Interested in

Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us
NXP / Nexperia
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Lowest to $0.2818
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Maxim Integrated
±3°C Factory preset trip point temperature switch with no analog output 5-SOT-23 -55 to 125
Need more? Email Us
Silicon Labs
SENS HUMID/TMP 3.3V I2C 3% 24QFN / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Lowest to $6.2562
Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7197 $51.5910
75+ $1.4111 $105.8325
110+ $1.3670 $150.3700
155+ $1.3229 $205.0495
200+ $1.2788 $255.7600
265+ $1.1465 $303.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess