EN
  • EN
  • DE
  • IT

MAX5860PUXH

Part No MAX5860PUXH
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704760-MAX5860PUXH
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5860PUXH CAD Model

Description

Maxim Integrated MAX5860PUXH Overview

The Maxim Integrated MAX5860PUXH is a state-of-the-art, high-performance 16-bit, 4.9Gsps digital-to-analog converter (DAC) that offers exceptional dynamic range and signal quality, making it ideal for demanding applications in wireless communication systems, instrumentation, and base stations. This device is designed to meet the stringent requirements of modern digital signal processing (DSP) and is capable of handling high-speed data conversion with impressive accuracy and reliability.

Key Features

  • High-Speed Performance: The MAX5860PUXH operates at a maximum sampling rate of 4.9 gigasamples per second (Gsps), which allows for the generation of high-frequency signals with fine resolution.
  • 16-Bit Resolution: The 16-bit resolution of this DAC ensures high precision in the digital-to-analog conversion process, providing detailed and accurate signal representation.
  • Excellent Signal Integrity: With its superior design, the MAX5860PUXH maintains excellent signal integrity, minimizing distortion and noise to deliver clean, high-quality output signals.
  • Low Power Consumption: Despite its high-speed capabilities, this device is optimized for low power consumption, which is crucial for thermal management and efficiency in system design.
  • Flexible Interface: The DAC features a flexible digital interface that supports various input data formats, making it easy to integrate into a wide range of systems and applications.
  • Compact Design: Housed in a compact package, the MAX5860PUXH saves valuable board space and is suitable for high-density designs.

Applications

  • Wireless Communication Infrastructure
  • High-Speed Data Acquisition Systems
  • Test and Measurement Equipment
  • Aerospace and Defense Electronics
  • Medical Imaging Systems

The Maxim Integrated MAX5860PUXH is a versatile DAC that combines high-speed performance with precision and power efficiency. Its robust feature set makes it an excellent choice for engineers and designers looking to push the boundaries of digital-to-analog conversion in their next-generation products and systems.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $780.0000 $780.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess