EN
  • EN
  • DE
  • IT

TMUXHS4412IRUAT

Part No TMUXHS4412IRUAT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 4-CHANNEL 20GBPS DIFFERENTIAL 2:  /  Multiplexer/Demultiplexer 42-WQFN (3.5x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Package Tape & Reel
Type Multiplexer/Demultiplexer
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 1.71V ~ 1.98V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 42-WFQFN Exposed Pad
Supplier Device Package 42-WQFN (3.5x9)
Base Product Number TMUXHS4412
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUXHS4412IRUATDKR,296-TMUXHS4412IRUATCT,296-TMUXHS4412IRUATTR
Standard Package 250
Win Source Part Number 1129056-TMUXHS4412IRUAT
Ultra Librarian 3D Model Ultra Librarian TMUXHS4412IRUAT CAD Model

Description

The TMUXHS4412IRUAT is a cutting-edge, high-speed multiplexer from Texas Instruments, designed to cater to the needs of modern electronic systems where efficient data routing and signal integrity are of paramount importance. This advanced multiplexer is an ideal solution for applications requiring the switching of high-speed differential signals with minimal signal distortion and attenuation.

With its impressive bandwidth capabilities, the TMUXHS4412IRUAT is capable of handling data rates up to 20 Gbps, making it suitable for high-speed digital interfaces such as PCI Express, SATA, USB, and other serial communication protocols. The device's low on-resistance and crosstalk ensure that signals are transferred with high fidelity, which is crucial for maintaining the integrity of high-speed data streams.

The TMUXHS4412IRUAT features four differential 2:1 channels, which means it can switch between two inputs to one output, or vice versa, for each of the four channels. This flexibility allows for a variety of signal routing configurations, making it an invaluable component for multiplexing high-speed signals in complex electronic systems.

Integration with modern technology is made easier with the TMUXHS4412IRUAT's compatibility with single-ended or differential signals, and it supports a wide range of supply voltages from 3.0V to 5.5V. This versatility ensures that the device can be integrated into a broad spectrum of electronic designs without the need for additional level shifting or power supply management components.

The device comes in a compact QFN (Quad Flat No-Lead) package, which not only saves valuable board space but also minimizes parasitic inductance and capacitance, further preserving signal integrity. Additionally, the TMUXHS4412IRUAT is designed with ESD (Electrostatic Discharge) protection circuitry, ensuring robustness and reliability in the face of static electrical shocks that can occur during handling or operation.

In summary, the TMUXHS4412IRUAT from Texas Instruments is a versatile, high-performance multiplexer that offers exceptional signal integrity for high-speed data applications. Its robust design and compatibility with a range of voltages and signal types make it an excellent choice for designers seeking to optimize their data routing solutions in space-constrained and performance-critical environments.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7682 $52.5958
45+ $2.2714 $102.2130
69+ $2.2004 $151.8276
94+ $2.1294 $200.1636
122+ $2.0584 $251.1248
163+ $1.8455 $300.8165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,223 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess