EN
  • EN
  • DE

MAX9996ETP+T

Part No MAX9996ETP+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 1.7-2.2GHZ DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 1.7GHz to 2.2GHz
Number of Mixers 1
Gain 8.3dB
Noise Figure 9.7dB
Secondary Attributes Down Converter
Operating Supply Current 240mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 20-TQFN (5x5)
Win Source Part Number 038335-MAX9996ETP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9996ETP+T CAD Model

Description

The MAX9996ETP+T from Maxim Integrated is a high-performance, downconversion mixer designed to meet the demanding requirements of wireless communication systems. This advanced component is ideal for applications in base station, mobile handset, and wireless data infrastructure, where exceptional linearity, low noise, and high dynamic range are paramount.

Key Features

  • High Linearity: The MAX9996ETP+T provides outstanding IIP3 performance of 25.5dBm, ensuring excellent signal integrity and minimal distortion in complex RF environments.
  • Low Noise Figure: With a typical noise figure of 9.8dB, this mixer maintains a clean signal path, which is crucial for maintaining the quality of the received signal.
  • Broad Frequency Range: It operates over a wide frequency range, accommodating IF frequencies from 50MHz to 500MHz and RF frequencies from 700MHz to 1000MHz, making it versatile for various applications.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies design and reduces component count, while also providing a high level of performance.
  • Single +5V Supply: The mixer operates on a single +5V supply, which simplifies power supply design and management.

Applications

The MAX9996ETP+T is suitable for a range of applications within the RF domain, including:

  • Wireless Infrastructure
  • WCDMA, CDMA2000, GSM, LTE Base Stations
  • Point-to-Point Radios
  • RFID Readers
  • Test and Measurement Equipment

Package and Quality

Maxim Integrated's MAX9996ETP+T comes in a compact, 20-pin TQFN-EP (Exposed Pad) package, which is designed for optimal thermal performance and space-saving on the PCB. The product is available in tape and reel format, denoted by the '+T' suffix, facilitating efficient assembly for high-volume production. Maxim Integrated's commitment to quality ensures that each mixer is manufactured to the highest standards, offering reliability and performance for critical communication systems.

Conclusion

With its combination of high linearity, low noise, broad frequency range, and ease of integration, the MAX9996ETP+T mixer from Maxim Integrated is an excellent choice for designers seeking a robust and efficient solution for their RF downconversion needs. Its performance and features make it a valuable component in the advancement of modern wireless communication technologies.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0365 $64.2920
18+ $6.5951 $118.7118
28+ $6.3883 $178.8724
38+ $6.1827 $234.9426
49+ $5.9760 $292.8240
65+ $5.3580 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess