EN
  • EN
  • DE

BQ24741RHDT

Part No BQ24741RHDT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Li-Ion or Li-Polymer Battery Charger with Low Iq and Accurate Trickle Charge
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 10A
Battery Pack Voltage 18.048V (Maximum)
Voltage Supply MAX 24V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (5x5)
Win Source Part Number 1154209-BQ24741RHDT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24741
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ24741RHDT CAD Model

Description

The Texas Instruments BQ24741RHDT is a high-efficiency, synchronous battery charger offering power management solutions for notebook computers and other portable devices. This integrated circuit (IC) is designed to work with various chemistries, including Lithium-ion and Lithium-polymer, and is capable of efficiently managing the power flow between the adapter, battery, and system load.

Key Features

  • Versatile Power Management: The BQ24741RHDT supports programmable charging currents and voltages, allowing for customization to meet specific battery requirements and ensuring optimal charging efficiency.
  • Synchronous Switching: With its synchronous switching MOSFETs, this charger minimizes power dissipation and improves total system efficiency, which is critical for portable applications.
  • Multiple Charging Phases: The IC employs a multi-phase charging process, including pre-charge, fast charge, and maintenance charging phases, to extend battery life and enhance charging safety.
  • Advanced Safety Features: It includes protection features such as overvoltage, thermal, and charging safety timers that safeguard both the charging system and the battery under various fault conditions.
  • System Integration: The BQ24741RHDT is designed to seamlessly interface with system power selectors and is equipped with an SMBus communication bus to allow for system-level coordination and monitoring.

Applications

The BQ24741RHDT is suitable for a wide range of applications where efficient charging and power management are essential. Some of the typical applications include:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • Medical and Healthcare Equipment
  • Portable Industrial and Test Equipment

Technical Specifications

Some of the technical specifications of the BQ24741RHDT include:

  • Input Voltage Range: 5V to 24V
  • Charge Voltage Accuracy: ±0.5%
  • Charge Current Accuracy: ±1%
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: 28-Pin VQFN

With its advanced features and robust design, the Texas Instruments BQ24741RHDT is a powerful solution for managing the charging and power needs of today's portable devices.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3676 $50.9408
20+ $5.2247 $104.4940
30+ $5.0615 $151.8450
41+ $4.8982 $200.8262
53+ $4.7349 $250.9497
71+ $4.2451 $301.4021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess