EN
  • EN
  • DE

S07K210

Part No S07K210
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185140-S07K210
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S07K210 CAD Model

Description

The S07K210 is a metal oxide varistor (MOV) from EPCOS (TDK), designed for transient voltage suppression in electronic circuits. Its primary function is to protect sensitive components from overvoltages caused by events such as lightning strikes, power surges, and electrostatic discharge (ESD). The varistor acts as a voltage clamp, limiting the voltage across the protected components to a safe level.

Applications

  • Power supplies: Protects power supplies from voltage surges and spikes.
  • Consumer electronics: Used in TVs, computers, and other appliances for surge protection.
  • Industrial control systems: Safeguards sensitive control circuitry from power surges.
  • Telecommunications equipment: Protects communication lines and network devices.
  • Lighting systems: Provides surge protection for LED drivers and other components.

Features

  • High surge current capability: Withstands large surge currents without degradation.
  • Fast response time: Quickly clamps overvoltages to minimize damage.
  • Wide operating voltage range: Suitable for use in various applications.
  • RoHS compliant: Meets environmental standards and is free from hazardous substances.
  • Compact size: Facilitates easy integration into electronic designs.

Benefits

  • Enhanced equipment reliability: Reduces the risk of equipment failure due to voltage surges.
  • Reduced downtime: Minimizes downtime associated with equipment damage from overvoltages.
  • Cost-effective protection: Provides a cost-efficient means of protecting valuable components.
  • Improved safety: Enhances the safety of electronic devices by preventing voltage-related hazards.
  • Compliance with industry standards: Aids in meeting regulatory requirements for surge protection.

Technical Specifications

The S07K210 has a varistor voltage of 210V. The 'S07' denotes the package size, indicating its physical dimensions. For precise technical specifications, including surge current capability, clamping voltage, and other relevant parameters, refer to the official EPCOS (TDK) datasheet. This varistor is typically used in applications where reliable and fast overvoltage protection is critical for ensuring the longevity and proper operation of electronic devices.

You May Also Be Interested in

Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Panasonic
Lowest to $0.0381
Bourns Inc.
Lowest to $0.1016
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
Lowest to $0.0403
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess