EN
  • EN
  • DE

BQ24014DRCRG4

Part No BQ24014DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SINGLE-CHIP, LI-ION CHARGE MANAGEMENT IC FOR HANDHELD APPLICATIONS (bq TINY)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series bqTINY
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage Supply MAX 16.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1154108-BQ24014DRCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24014
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24014DRCRG4 CAD Model

Description

Product Overview: Texas Instruments BQ24014DRCRG4

The Texas Instruments BQ24014DRCRG4 is a highly integrated and efficient solution for lithium battery charging applications. It is designed for single-cell Li-ion or Li-polymer batteries and is a member of TI’s extensive family of battery management ICs. This compact charger IC is perfect for portable applications due to its small size and efficient operation.

Key Features

  • Input Voltage Range: The BQ24014DRCRG4 operates with an input voltage range of 4.35V to 10V, making it versatile for various power sources.
  • Charge Current: It supports programmable charge currents up to 1.5A, allowing for fast charging capabilities for devices that require quick power replenishment.
  • Battery Voltage Regulation: The IC provides precise regulation with a 4.2V charge voltage accuracy of ±1%, ensuring the battery is charged safely and efficiently.
  • Integrated Power FET: With an integrated Power FET, the BQ24014DRCRG4 simplifies the circuit design by reducing external component count.
  • Thermal Regulation: To protect the battery and circuitry, the device includes a thermal regulation feature that reduces charge current if the die temperature exceeds a safe threshold.
  • Charge Status Indicators: It offers status outputs that can be used to drive LEDs or interface with a host processor to indicate charge status and fault conditions.
  • Power Path Management: The IC supports power path management, which allows the system to be powered from the USB port while simultaneously charging the battery.

Applications

The BQ24014DRCRG4 is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Devices
  • Wearable Technology
  • Bluetooth Accessories

Package and Quality

The device is offered in a small, lead-free 10-pin SON package, ensuring a compact footprint on the PCB. This packaging also aids in thermal performance and space-saving design. Texas Instruments is known for its commitment to quality, and the BQ24014DRCRG4 is no exception, meeting high standards of performance and reliability.

With its comprehensive set of features, the BQ24014DRCRG4 from Texas Instruments stands out as an excellent choice for designers looking to implement a reliable and efficient battery charging solution in their next portable device project.

You May Also Be Interested in

Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0570 $51.9690
40+ $2.5084 $100.3360
62+ $2.4300 $150.6600
86+ $2.3516 $202.2376
110+ $2.2732 $250.0520
148+ $2.0380 $301.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess