EN
  • EN
  • DE

MAX4517EUK+T

Part No MAX4517EUK+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 20 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±1 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 100ns, 75ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 703939-MAX4517EUK+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4517
Introduction Date June 01, 1996
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4517EUK+T CAD Model

Description

Maxim Integrated MAX4517EUK+T Analog Switch

The Maxim Integrated MAX4517EUK+T is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch designed to provide high performance in a compact package. This analog switch is part of Maxim's commitment to delivering high-quality, reliable components for a wide range of applications, including signal routing, data acquisition systems, and communications equipment.

Constructed with Maxim's proprietary silicon-gate process, the MAX4517EUK+T offers low on-resistance (R<sub>ON) of just 10Ω max, which ensures minimal signal distortion and power loss. This low on-resistance is matched between channels to within 2.5Ω max and remains flat over the specified signal range, providing excellent linearity and low signal attenuation.

The device operates from a single +1.8V to +5.5V supply, making it ideal for battery-powered and portable applications where power efficiency is crucial. The MAX4517EUK+T also features fast switching speeds (t<sub>ON of 250ns and t<sub>OFF of 200ns max), allowing for rapid signal routing and reducing the time circuits spend in intermediate states.

Designed for ESD protection, the MAX4517EUK+T can withstand up to ±2000V Human Body Model, ensuring robustness and reliability in harsh environments. The switch's high off-isolation of -75dB at 1MHz minimizes crosstalk between channels, which is essential for maintaining signal integrity in multiplexing/demultiplexing applications.

The MAX4517EUK+T comes in a small 5-pin SOT-23 package, which is highly space-efficient and suitable for high-density circuit designs. This makes it an excellent choice for applications where board space is at a premium, such as in mobile phones, PDAs, and other portable electronic devices.

Overall, the Maxim Integrated MAX4517EUK+T analog switch is a versatile and reliable component that offers high performance in a tiny footprint. With its precision switching capabilities and robust design, it's an excellent choice for engineers looking to optimize their analog signal routing with minimal impact on signal quality and power consumption.

You May Also Be Interested in

Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1749 $65.2470
65+ $1.7856 $116.0640
105+ $1.7290 $181.5450
140+ $1.6736 $234.3040
180+ $1.6182 $291.2760
240+ $1.4507 $348.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess