EN
  • EN
  • DE
  • IT

BQ24630RGET

Part No BQ24630RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC SYNC SW-MODE BAT CHRGR 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium Iron Phosphate
Number of Cells 1 to 7
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 10A
Battery Pack Voltage 26V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1023960-BQ24630RGET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24630RGET CAD Model

Description

Product Overview: Texas Instruments BQ24630RGET

The BQ24630RGET is a sophisticated integrated circuit designed by Texas Instruments, a leader in the semiconductor industry. This high-efficiency, synchronous battery charger is specifically tailored for charging Lithium-ion, Lithium-polymer, and Lithium iron phosphate batteries. It's a versatile solution that caters to a wide range of applications, from portable electronics to industrial systems.

Key Features

  • High Efficiency: With its synchronous switching power FETs, the BQ24630RGET offers an efficient power conversion which can reach up to 95%. This not only saves energy but also reduces heat generation during the charging process.
  • Charge Control: The device provides a comprehensive set of charge control features including pre-charge conditioning, constant current (CC) and constant voltage (CV) modes, and a charge termination function.
  • Flexible Power Management: It supports a wide range of input voltages and is compatible with various power sources including solar panels, making it ideal for energy-harvesting applications.
  • Protection Features: The BQ24630RGET incorporates multiple safety features to protect both the charger and the battery. This includes over-voltage protection, over-current protection, and thermal shutdown.
  • Programmable Settings: Many parameters such as charge current, input current limit, and charge voltage can be programmed via an external resistor, allowing for customization to specific application requirements.

Applications

The BQ24630RGET is ideal for a variety of applications where efficient and reliable battery charging is required. This includes:

  • Portable consumer electronics like smartphones, tablets, and laptops
  • Power tools and handheld devices
  • Medical devices that require a reliable power source
  • Uninterruptible power supplies (UPS)
  • Energy storage systems

Product Specifications

The BQ24630RGET comes in a compact 24-pin VQFN package and is designed for easy integration into various circuit designs. It supports a battery voltage range that is suitable for multi-cell applications, and its programmable charge parameters ensure that it can be adapted to charge almost any Lithium-based battery configuration.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3879 $53.8790
23+ $4.4208 $101.6784
36+ $4.2827 $154.1772
49+ $4.1445 $203.0805
63+ $4.0064 $252.4032
84+ $3.5919 $301.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess