EN
  • EN
  • DE

NCP1851FCCT1G

Part No NCP1851FCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description Smallest 1.6A High Innovation Switching Battery Charger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Battery Pack Voltage 4.5V (Maximum)
Voltage Supply MAX 7.3V
Interface I2C, USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 25-UFBGA, FCBGA
Manufacturer Package 25-Flipchip (2.55x2.2)
Win Source Part Number 1230107-NCP1851FCCT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1851
Introduction Date May 03, 2012
ECCN EAR99
Country of Origin Malaysia ,Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP1851FCCT1G CAD Model

Description

Product Overview: NCP1851FCCT1G from ON Semiconductor

The NCP1851FCCT1G is a cutting-edge, fully integrated battery charger IC designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced charging solution is engineered to meet the rigorous power management requirements of modern portable devices such as smartphones, tablets, and digital cameras. With its compact design and feature-rich capabilities, the NCP1851FCCT1G stands out as a top choice for designers looking to enhance the battery performance and extend the life of their products.

Key Features

  • Adaptive Charging Control: The NCP1851FCCT1G includes a sophisticated charge algorithm that adapts to the needs of the battery, optimizing charge time and efficiency while ensuring safety and extending battery lifespan.
  • High Integration: This IC integrates a switch-mode charger with a synchronous rectification to provide a highly efficient power conversion, minimizing heat dissipation and allowing for a more compact device design.
  • Flexible Power Management: It supports a wide range of input voltages and is compatible with USB 2.0 and 3.0 standards, making it versatile for various power sources and ensuring compatibility with future devices.
  • Multiple Safety Features: The NCP1851FCCT1G is designed with safety in mind, featuring over-voltage, over-current, over-temperature, and battery temperature monitoring to protect both the charger and the battery under all conditions.

Applications

The NCP1851FCCT1G is ideal for a multitude of applications that require efficient and safe battery charging. It is particularly suited for portable electronic devices that demand compact size without compromising on performance. Its versatile nature ensures that it can be integrated into a variety of products, providing designers with a reliable charging solution that enhances user experience.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1851FCCT1G is no exception. It is manufactured to the highest standards, ensuring that each IC delivers consistent performance and reliability. The NCP1851FCCT1G is a testament to ON Semiconductor's dedication to providing advanced charging solutions that lead the industry in efficiency, safety, and innovation.

You May Also Be Interested in

Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8752 $65.6320
80+ $1.5387 $123.0960
120+ $1.4906 $178.8720
165+ $1.4425 $238.0125
210+ $1.3945 $292.8450
280+ $1.2502 $350.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess