EN
  • EN
  • DE
  • IT

TPS259474LRPWR

Part No TPS259474LRPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Voltage - Input 2.7V ~ 23V
Current - Output 5.5A
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-VFQFN
Supplier Device Package 10-VQFN-HR (2x2)
Base Product Number TPS259474
Standard Package 3,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340546-TPS259474LRPWR
Ultra Librarian 3D Model Ultra Librarian TPS259474LRPWR CAD Model

Description

The TPS259474LRPWR is a sophisticated circuit protection device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This eFuse Power Switch provides an efficient and compact solution for systems requiring overcurrent protection, inrush current limiting, and FET control with a wide operating voltage range.

Key Features

  • Wide Operating Voltage Range: The device supports an input voltage range of 2.7V to 18V, making it suitable for a variety of applications across different voltage requirements.
  • Adjustable Current Limit: Users can set the current limit threshold as per their system requirements, ensuring tailored protection against overcurrent conditions.
  • Fast Overcurrent Response: The TPS259474LRPWR reacts swiftly to overcurrent events, providing rapid protection to downstream components.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within the specified range, thereby safeguarding the system from low voltage conditions.
  • Thermal Shutdown: The built-in thermal shutdown function protects the device from overheating, enhancing system reliability.
  • Reverse Current Blocking: This eFuse prevents reverse current flow when the device is powered down or during a power failure, protecting the load and the power source.
  • Power Good (PG) Output: The Power Good output signal indicates when the output voltage is within a nominal range, providing a reliable status indicator for system monitoring.

Applications

The TPS259474LRPWR is versatile and can be used in a wide array of applications, including:

  • Enterprise and Storage Systems
  • Consumer Electronics
  • Industrial and Automotive Systems
  • Portable and Battery-Powered Devices

Product Specifications

The device comes in a compact 14-pin HTSSOP (PWR) package, which is ideal for space-constrained applications. Its operating temperature range is from -40°C to 125°C, accommodating a broad spectrum of environmental conditions. With its integrated features and robust design, the TPS259474LRPWR is a reliable choice for circuit protection in advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1002 $55.0100
115+ $0.9027 $103.8105
175+ $0.8745 $153.0375
240+ $0.8463 $203.1120
310+ $0.8181 $253.6110
410+ $0.7335 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,515 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess