EN
  • EN
  • DE
  • IT

MAX203EEWP+T

Part No MAX203EEWP+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702485-MAX203EEWP+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX203EEWP+T CAD Model

Description

Maxim Integrated MAX203EEWP+T RS-232 Interface IC

The Maxim Integrated MAX203EEWP+T is a high-quality RS-232 interface integrated circuit (IC) designed for applications requiring low-power consumption and high data-rate communication. This device is a part of Maxim's family of transceivers intended to provide reliable serial communication while adhering to the EIA/TIA-232-F standards. With its robust feature set, the MAX203EEWP+T is suitable for a wide range of applications, including portable devices, industrial control systems, and data communication equipment.

One of the key features of the MAX203EEWP+T is its integrated charge pump circuitry. This allows the IC to generate the necessary RS-232 voltage levels (+/-10V) from a single 5V power supply, eliminating the need for multiple power sources and simplifying design. The charge pump requires only four small 0.1µF capacitors for operation, which helps to reduce the overall component count and board space.

The MAX203EEWP+T supports data rates up to 120kbps, making it suitable for high-speed data communication. Additionally, it is designed with a low-power shutdown mode, reducing the supply current to a mere 1µA, making it an excellent choice for battery-powered or power-sensitive applications. This feature ensures efficient power management and extended battery life in portable devices.

Designed for durability, the MAX203EEWP+T offers enhanced electrostatic discharge (ESD) protection. It can withstand ±15kV discharges, providing robust protection against the harsh electrical environments often encountered in industrial settings. This level of protection helps to ensure the longevity and reliability of the end product.

The device comes in a wide operating temperature range of -40°C to +85°C, making it suitable for use in extreme environments. Its 20-pin SOIC (W) package allows for a compact design footprint, which is particularly beneficial for space-constrained applications.

In conclusion, the Maxim Integrated MAX203EEWP+T RS-232 Interface IC is a versatile, high-performance solution for applications that require reliable data transmission, low power consumption, and robust protection against ESD. Its integration of charge pump circuitry and advanced features make it a prime choice for designers looking to enhance their communication interfaces with minimal design complexity.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess