EN
  • EN
  • DE

BQ24250YFFT

Part No BQ24250YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI-ION 30DSBGA / Switching Battery Charger Li-Ion/Li-Pol 2000mA 3.5V to 4.44V 30-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Voltage Supply MAX 10.5V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 30-UFBGA, DSBGA
Manufacturer Package 30-DSBGA
Win Source Part Number 770312-BQ24250YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24250
Introduction Date March 11, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24250YFFT CAD Model

Description

Introducing the BQ24250YFFT from Texas Instruments

The BQ24250YFFT is a highly integrated single-cell Li-Ion battery charger and power-path management device designed by Texas Instruments to meet the needs of a variety of portable applications. This advanced chip is housed in a compact 20-pin DSBGA package and is engineered to deliver efficient and reliable charging solutions for smartphones, tablets, and other personal electronics that require a single-cell lithium battery.

Key Features

  • High-Efficiency Charging: The BQ24250YFFT boasts a switch-mode charger with up to 92% efficiency, significantly reducing heat and improving charging times.
  • Integrated Power-Path Management: This feature allows the device to power the system while simultaneously and independently charging the battery, ensuring uninterrupted operation even when the battery is low.
  • Programmable Charge Parameters: With the BQ24250YFFT, users can program various charging parameters such as charge current, termination current, and pre-charge current, allowing for a customized charging experience tailored to specific battery requirements.
  • Safety Features: The device includes multiple safety features such as thermal regulation, over-voltage protection, and a timer for charge termination, providing a safe charging environment for the battery and system.
  • LED Charge Status Indicator: An integrated LED driver provides a visual indication of the charge status, making it user-friendly and intuitive to monitor the charging process.

Applications

The versatility of the BQ24250YFFT makes it suitable for a wide range of applications. It is an ideal choice for portable devices that require efficient power management and safe, fast charging capabilities. Some common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets and Portable Speakers
  • Wearable Technology

With its advanced features and compact design, the BQ24250YFFT from Texas Instruments stands out as a superior power management and charging solution for designers and manufacturers looking to enhance the user experience with faster charging times and extended device operation.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9362 $54.2982
25+ $4.0502 $101.2550
39+ $3.9236 $153.0204
53+ $3.7971 $201.2463
69+ $3.6705 $253.2645
92+ $3.2908 $302.7536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess