EN
  • EN
  • DE

BQ24190RGET

Part No BQ24190RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC USB/ADAPTER CHARGR I2C 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 4.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 17V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1023889-BQ24190RGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24190RGET CAD Model

Description

Introducing the BQ24190RGET by Texas Instruments

The BQ24190RGET is a high-efficiency, 4.5A switch-mode battery charge management and system power path management device designed for single-cell Li-Ion and Li-polymer batteries. This advanced product from Texas Instruments is housed in a compact 24-pin VQFN package and is ideal for a wide range of portable applications.

At the heart of BQ24190RGET's capabilities is its ability to support a wide range of input sources, including USB hosts, USB charging ports, and high-power wall adapters. This versatility ensures that your device can be charged efficiently, regardless of the power source. The device integrates a synchronous PWM controller with power FETs, thermal regulation, and numerous safety features to provide high efficiency and reliable operation.

One of the key features of the BQ24190RGET is its I2C serial interface, which allows system designers to control the charging parameters such as current, voltage, and safety timers. This flexibility enables the optimization of charging strategies for different operational scenarios, enhancing the user experience by speeding up the charging process and extending battery life.

The BQ24190RGET also boasts a range of safety features to protect against conditions that could damage your battery or create unsafe operating conditions. These include thermal regulation to prevent overheating, input overvoltage protection, overcurrent protection, and battery temperature monitoring. Additionally, it complies with JEITA guidelines, ensuring safe charging profiles for batteries under varying temperature conditions.

With its high integration, the BQ24190RGET reduces the number of external components required, simplifying design, and helping to minimize the overall solution size. This makes it an excellent choice for space-constrained applications such as smartphones, tablets, digital cameras, and other portable electronics.

Overall, the BQ24190RGET from Texas Instruments is a sophisticated, feature-rich charging solution that offers efficiency, flexibility, and safety for your portable devices, ensuring they are powered effectively and ready for use whenever needed.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1560 $52.0200
95+ $1.0829 $102.8755
145+ $1.0463 $151.7135
210+ $0.9731 $204.3510
270+ $0.9366 $252.8820
335+ $0.9000 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess