EN
  • EN
  • DE

BQ24002RGWEVM

Part No BQ24002RGWEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD FOR BQ24002RGW / BQ24002 Battery Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Battery Charger
Utilized IC / Part BQ24002RGW
Supplied Contents Board(s)
Win Source Part Number 770283-BQ24002RGWEVM
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24002
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24002RGWEVM CAD Model

Description

The BQ24002RGWEVM from Texas Instruments is a comprehensive evaluation module designed for testing the capabilities and performance of the BQ24002 series of integrated circuits. These ICs are highly efficient, single-cell lithium-ion battery chargers that are perfect for a wide range of portable applications.

Key Features

  • Integrated PowerFET: The BQ24002 series includes an internal PowerFET that ensures efficient charging, reducing the need for external components and simplifying the design process.
  • Programmable Charge Current: Users can set the charge current to suit various battery sizes and requirements, ensuring flexibility across different applications.
  • Charge Status Indicators: The evaluation module includes LED indicators that provide immediate visual feedback on the charging process, including power-on, charging, and charge termination statuses.
  • Thermal Regulation: This feature helps protect the battery by automatically reducing charge current during conditions of excessive temperature.
  • Preconditioning and Termination: The IC supports preconditioning of deeply discharged batteries and has an automatic termination function based on a preset charge timer or when the current falls below a certain threshold.

Applications

The BQ24002RGWEVM is ideal for developing portable charging solutions for a variety of devices such as smartphones, tablets, cameras, and other USB-powered gadgets. It is also suitable for designing embedded systems that require an integrated charging solution for single-cell lithium-ion batteries.

Technical Specifications

  • Input Voltage Range: 4.35V to 16V
  • Charge Current Range: Programmable up to 1A
  • Battery Voltage Regulation: 4.2V (fixed)
  • Operating Temperature Range: -40°C to 85°C

The BQ24002RGWEVM package includes the evaluation board for the BQ24002 IC, a comprehensive user guide, and additional documentation to assist developers in getting started with their designs. With this evaluation module, Texas Instruments provides an essential tool for engineers to expedite the development of efficient and reliable battery charging solutions.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess