EN
  • EN
  • DE

MSC1210-DAQ-EVM

Part No MSC1210-DAQ-EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Data Acquisition
Function ADC, DAC
Utilized IC / Part MSC1210
Supplied Contents Board(s)
Base Product Number MSC1210
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 241151-MSC1210-DAQ-EVM
Ultra Librarian 3D Model Ultra Librarian MSC1210-DAQ-EVM CAD Model

Description

The MSC1210-DAQ-EVM is a highly efficient, sophisticated product developed by Texas Instruments, a renowned multinational company specializing in semiconductor manufacturing.

  • This product is a part of Texas Instruments' broad portfolio of data acquisition (DAQ) systems, which are designed to provide high-quality, accurate data readings in a range of applications.
  • The MSC1210-DAQ-EVM, also known as the MSC1210 Data Acquisition (DAQ) Evaluation Module, is designed to provide a comprehensive and flexible platform for users to evaluate and understand the performance and functionality of the MSC1210 device.
  • The MSC1210 is a mixed-signal microcontroller with a built-in 24-bit data acquisition system, which includes a high-resolution analog-to-digital converter (ADC), digital-to-analog converter (DAC), and other essential components for effective data processing.
  • One of the key features of the MSC1210-DAQ-EVM is its high precision.
  • It is designed to deliver precise, accurate data, making it ideal for applications that require high-resolution measurements, such as industrial process control, scientific research, and medical instrumentation.
  • The evaluation module provides a complete hardware and software environment for testing the MSC1210 and its associated functions.
  • The MSC1210-DAQ-EVM also offers a high degree of flexibility.
  • Users can configure the device to suit their specific requirements, thanks to its programmable gain amplifier (PGA) and programmable output rates.
  • Additionally, the evaluation module comes with a user-friendly interface that simplifies the process of adjusting settings and parameters.
  • The evaluation module is also designed for easy integration with other systems.
  • It comes with a USB interface for quick and easy connection to a PC, and it is compatible with a wide range of software platforms for data analysis and visualization.
  • In conclusion, the MSC1210-DAQ-EVM from Texas Instruments is a powerful tool for professionals who need to capture and analyze high-quality data.
  • It offers a combination of precision, flexibility, and ease of use, making it a valuable addition to any data acquisition system.
  • Whether you're working in an industrial, scientific, or medical setting, the MSC1210-DAQ-EVM can help you get the accurate, reliable data you need to make informed decisions.

You May Also Be Interested in

Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess