EN
  • EN
  • DE

DM74S163N

Part No DM74S163N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC COUNTER BINARY 4BIT 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 40MHz
Trigger Type Positive Edge
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74S163
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252447-DM74S163N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S163N CAD Model

Description

ON Semiconductor DM74S163N: Synchronous 4-Bit Binary Counter

The DM74S163N is a high-speed synchronous, presettable 4-bit binary counter designed and manufactured by ON Semiconductor. This integrated circuit (IC) features an advanced silicon-gate process technology, which ensures reliable operation and improved performance across a wide range of applications. The DM74S163N is an essential component for designers looking to implement precise timing and counting functions in their digital systems.

Key Features

  • Synchronous Operation: The counter operation is synchronized by the clock input, ensuring precise timing for all counting operations.
  • Presettable Counter: The DM74S163N allows the user to preset the counter to any desired value using the parallel inputs. This feature enables quick initialization and flexibility in counting applications.
  • Clear Function: A dedicated clear input allows for the immediate resetting of the counter to zero, which is crucial for control and timing applications.
  • High-Speed Performance: The IC is designed for high-speed operation, making it suitable for high-frequency counting tasks.
  • Cascade Capability: Multiple DM74S163N counters can be cascaded together to create larger counting systems without additional gating.
  • Output Capability: The counter provides standard outputs that can drive loads directly or can be used to interface with other logic families.

Applications

The DM74S163N is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Sequencers and system controllers

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The DM74S163N is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Its robust design ensures a long operational life in a range of environmental conditions.

Whether you are designing a complex industrial system or a simple timing solution, the DM74S163N from ON Semiconductor offers a reliable and efficient counting solution that can be easily integrated into your digital systems.

You May Also Be Interested in

Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess