EN
  • EN
  • DE

BQ21156RGER

Part No BQ21156RGER
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1377997-BQ21156RGER
Ultra Librarian 3D Model Ultra Librarian BQ21156RGER CAD Model

Description

The BQ21156RGER is a state-of-the-art battery management solution from Texas Instruments, designed to cater to the demanding needs of modern portable electronics. This compact, integrated circuit is engineered to ensure safe and efficient charging for single-cell lithium-ion or lithium-polymer batteries.

Key Features

  • Advanced Charging Algorithm: The device incorporates an advanced charging algorithm that optimizes the charging process for speed and longevity of the battery.
  • High Accuracy: With high-accuracy voltage and current regulation, the BQ21156RGER ensures the battery is charged precisely to the desired levels, enhancing the overall battery life.
  • Multiple Protection Features: It includes multiple safety features such as overcurrent, overvoltage, short-circuit, and thermal protection to safeguard the battery and the device.
  • Power Path Management: The IC supports power path management, allowing the system to be powered directly from the input source while simultaneously charging the battery.
  • LED Charge Status Indicator: An integrated LED status indicator provides visual feedback on the charging status, making it user-friendly and intuitive.

Applications

The BQ21156RGER is versatile and can be used across a wide range of applications. It is particularly suited for portable electronics such as smartphones, tablets, digital cameras, and handheld gaming devices, where efficient and reliable battery management is crucial.

Technical Specifications

  • Input Voltage Range: 4.5V to 6.5V
  • Charge Voltage Regulation: 4.2V (typ.)
  • Charge Current Regulation: Up to 3A (configurable)
  • Package: 24-Pin VQFN (RGE)
  • Operating Temperature Range: -40°C to 85°C

The BQ21156RGER from Texas Instruments is a comprehensive battery management system that combines performance, safety, and ease of use. Its compact form factor and robust feature set make it an ideal choice for designers looking to create efficient, safe, and user-friendly portable electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess