EN
  • EN
  • DE

CAT28F010GI-12T

Part No CAT28F010GI-12T
Manufacturer ON Semiconductor
Catalog Flash
Description IC FLASH 1MBIT 120NS 32PLCC / Flash Parallel 5V 1M-bit 128K x 8 120ns 32-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 120ns
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC (11.43x13.97)
Win Source Part Number 771173-CAT28F010GI-12T
Popularity Medium
Supply and Demand Status Balance
Family Name CAT28F010
Introduction Date July 22, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT28F010GI-12T CAD Model

Description

ON Semiconductor CAT28F010GI-12T Flash Memory

The CAT28F010GI-12T is a high-performance 1 Megabit Flash memory component produced by ON Semiconductor, a renowned leader in semiconductor solutions. This non-volatile memory chip is designed to offer a reliable and efficient storage solution for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Memory Size: The device boasts a storage capacity of 1 Megabit (128K x 8), allowing ample space for firmware, boot code, or data logging.
  • Access Time: It features a fast access time of 120 ns, which enables quick read operations, enhancing the performance of the systems it is integrated into.
  • Programming Voltage: The programming voltage of 12V ensures compatibility with a variety of circuit designs and the ability to be programmed easily without the need for high-voltage circuitry.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-powered or power-sensitive applications.
  • Endurance: It offers a high endurance level with a minimum of 10,000 program/erase cycles, ensuring long-term reliability and stability of the stored data.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, providing a dependable storage solution over an extended period.
  • Package: The CAT28F010GI-12T is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides robust physical protection.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, allowing its use in environments with extreme temperature conditions.

Applications:

The versatile nature of the CAT28F010GI-12T makes it suitable for a wide range of applications, including:

  • Embedded systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its combination of speed, reliability, and durability, the CAT28F010GI-12T from ON Semiconductor is an excellent choice for designers looking for a robust memory solution that can withstand the demands of both complex and simple electronic systems.

You May Also Be Interested in

Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess