EN
  • EN
  • DE

LTC6421CUDC-20#PBF

Part No LTC6421CUDC-20#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp Differential ADC Driver Dual R-R O/P 3.5V 20-Pin QFN EP Tube / IC ADC DRIVER DIFF 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 784352-LTC6421CUDC-20#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6421-20
Introduction Date March 24, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6421CUDC-20#PBF CAD Model

Description

The LTC6421CUDC-20#PBF is a high-performance, dual-channel, differential ADC driver manufactured by Linear Technology, which is renowned for its precision and quality in the field of analog integrated circuits. This component is specifically designed to interface with high-speed analog-to-digital converters (ADCs), providing a clean, amplified signal for accurate digital conversion.

Key Features

  • Frequency Range: The LTC6421CUDC-20#PBF operates effectively over a wide frequency range, making it suitable for a variety of high-speed signal processing applications.
  • Dual Differential Outputs: With dual differential outputs, this device can drive both the inverting and non-inverting inputs of an ADC, reducing even-order harmonic distortion and improving signal integrity.
  • Low Distortion: It offers exceptionally low harmonic distortion characteristics, which is crucial for maintaining signal fidelity in high-resolution data acquisition systems.
  • High Output Current: The device is capable of delivering a high output current, ensuring strong drive capability even for ADCs with higher input capacitances.
  • Adjustable Gain: The gain of the LTC6421CUDC-20#PBF can be adjusted, providing flexibility to match the dynamic range of the ADC for optimal performance.
  • Power Efficiency: Designed with power efficiency in mind, it consumes a minimal amount of power relative to its performance output.

Applications

The LTC6421CUDC-20#PBF is ideal for use in a range of applications that require high-speed, precise data conversion. These include:

  • Telecommunications
  • Medical Imaging
  • Test Equipment
  • Radar and Satellite Systems
  • High-speed Data Acquisition Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC6421CUDC-20#PBF meets stringent performance standards. The device is packaged in a compact QFN package, providing excellent thermal performance and space efficiency on the PCB. It is also lead-free and RoHS compliant, adhering to environmental standards for electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2174 $52.1740
24+ $4.2809 $102.7416
37+ $4.1472 $153.4464
50+ $4.0134 $200.6700
65+ $3.8796 $252.1740
87+ $3.4783 $302.6121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess