EN
  • EN
  • DE

AMC1306E25DWVR

Part No AMC1306E25DWVR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MOD 16BIT 78K 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Isolated Module 16 b 78k CMOS, Serial 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC
Family Name AMC1306
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AMC1306E25DWVR-ND, 296-46557-6, 296-46557-2, 296-46557-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911388-AMC1306E25DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1306E25DWVR CAD Model

Description

Overview of the AMC1306E25DWVR from Texas Instruments

The AMC1306E25DWVR is a precision, delta-sigma (ΔΣ) modulator from Texas Instruments that offers a highly accurate analog-to-digital conversion with a differential input and an oversampling ratio (OSR) of up to 4000. This component is designed to measure small signal amplitudes in high-noise environments, making it an ideal choice for applications such as motor control, industrial automation, and power monitoring systems.

Key Features

  • High Precision: The AMC1306E25DWVR boasts a high linearity and a low-noise output, providing excellent performance for precision measurements.
  • Wide Input Range: With a ±250 mV input range, this modulator can handle a variety of signal amplitudes, which is critical for versatile applications.
  • High Isolation Voltage: It features a reinforced isolation barrier capable of withstanding up to 7 kV peak according to VDE V 0884-11 and UL1577 standards, ensuring safe operation in high-voltage environments.
  • Integrated Features: The device includes an internal reference and an oscillator, simplifying system design and reducing external component requirements.
  • Small Package: Housed in a small, 8-pin SOIC package, the AMC1306E25DWVR is suitable for space-constrained applications.

Performance Specifications

  • Resolution: The modulator provides a high-resolution output with an effective number of bits (ENOB) typically around 14 bits at low OSR.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +125°C.
  • Supply Voltage: The device operates from a 3.3V or 5V supply, making it compatible with most common system voltages.

Applications

The AMC1306E25DWVR is particularly well-suited for applications requiring precise measurement under harsh conditions. Its robust design and high isolation make it a reliable choice for:

  • Electric motor control
  • Renewable energy systems
  • Power-supply control
  • Industrial automation and control systems

By integrating the AMC1306E25DWVR into your design, you can ensure accurate data conversion even in the presence of significant electrical noise and potential common-mode voltages, enhancing system performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5091 $52.5637
17+ $6.1614 $104.7438
26+ $5.9688 $155.1888
35+ $5.7763 $202.1705
45+ $5.5837 $251.2665
60+ $5.0061 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,909 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess