EN
  • EN
  • DE

MAX97206AEWA+TW

Part No MAX97206AEWA+TW
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707519-MAX97206AEWA+TW
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX97206AEWA+TW CAD Model

Description

Maxim Integrated MAX97206AEWA+TW Differential Input DirectDrive Line Drivers/Headphone Amplifiers

The MAX97206AEWA+TW from Maxim Integrated is a sophisticated audio component that serves as a differential input DirectDrive line driver and headphone amplifier, designed to provide high-quality audio performance for a variety of applications. This product is engineered to deliver clean, crisp sound by driving headphones or line outputs directly without the need for bulky DC-blocking capacitors. Its DirectDrive technology is a hallmark of Maxim's dedication to innovative audio solutions, which allows for a reduction in component count and overall design footprint.

Offering a wide supply voltage range from 2.7V to 5.5V, the MAX97206AEWA+TW is versatile and suitable for portable audio devices where power efficiency is critical. Its low quiescent current ensures minimal power consumption when in standby mode, making it an excellent choice for battery-powered applications such as smartphones, tablets, and other personal media devices.

This high-performance amplifier is capable of delivering up to 125mW of continuous power into a 16Ω load, ensuring ample volume and clarity for most headphone applications. The device also features high PSRR (Power Supply Rejection Ratio) and low THD+N (Total Harmonic Distortion plus Noise), which translates to cleaner audio with less interference from power supply fluctuations and minimal distortion at high volumes.

For ease of integration, the MAX97206AEWA+TW is housed in a compact 16-bump WLP (Wafer-Level Package) with a 4x4 array and a 2.1mm x 1.6mm footprint. This small form factor is ideal for space-constrained designs without compromising on audio quality. Furthermore, the device is equipped with built-in click-and-pop suppression, reducing audible clicks and pops on startup and shutdown, enhancing the user experience.

Maxim Integrated's commitment to quality is evident in the MAX97206AEWA+TW, as it provides designers with a reliable, high-fidelity audio amplification solution that meets the stringent requirements of modern portable electronics. Its combination of performance, power efficiency, and compact size makes it a top choice for premium audio applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8279 $58.9674
15+ $8.0642 $120.9630
23+ $7.8124 $179.6852
31+ $7.5606 $234.3786
40+ $7.3088 $292.3520
53+ $6.5523 $347.2719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess