EN
  • EN
  • DE

TPS65051RSMRG4

Part No TPS65051RSMRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description 6-CHANNEL POWER MGMT IC WITH TWO STEP-DOWN CONVERTERS AND 4 LOW-INPUT VOLTAGE LDOs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Mobile/OMAP
Operating Supply Current 1.25mA
Operating Supply Voltage 1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (4x4)
Win Source Part Number 1272980-TPS65051RSMRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65051
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65051RSMRG4 CAD Model

Description

The TPS65051RSMRG4 is a highly integrated power management IC designed by Texas Instruments, crafted to cater to the demanding needs of portable and handheld applications. This multi-channel IC is equipped with a variety of features that make it an ideal solution for managing power efficiently within compact devices.

Key Features

  • Multiple Voltage Rails: The device includes two step-down converters with a 2.25MHz switching frequency, allowing for the use of small inductors and capacitors, thus reducing the overall solution size.
  • Adjustable Outputs: The TPS65051RSMRG4 offers adjustable output voltage rails, enabling designers to tailor the power supply to the specific needs of their application.
  • High Efficiency: Its high-efficiency design helps in prolonging battery life, which is crucial for portable devices.
  • Integrated Load Switch: An integrated 1A load switch enhances the power distribution capabilities of the IC.
  • Low Quiescent Current: The low quiescent current feature ensures minimal power consumption during standby, further extending battery life.

Applications

The versatility of the TPS65051RSMRG4 allows it to be used in a wide range of applications, particularly where efficient power management is key. These include:

  • Smartphones and PDAs
  • Portable media players
  • Portable medical devices
  • GPS devices

Technical Specifications

The TPS65051RSMRG4 provides a comprehensive set of specifications that ensure reliable and consistent performance:

  • Input Voltage Range: 2.5 V to 6 V
  • Output Voltage Range: Adjustable to as low as 1.2 V
  • High Switching Frequency: 2.25 MHz
  • Thermal Shutdown and Over-current Protection
  • Package: 32-pin QFN

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS65051RSMRG4 is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance for the end user.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4925 $52.3875
35+ $2.8657 $100.2995
55+ $2.7761 $152.6855
75+ $2.6866 $201.4950
97+ $2.5970 $251.9090
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,630 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess