EN
  • EN
  • DE

ADS8688AEVM-PDK

Part No ADS8688AEVM-PDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL MODULE ADS8688A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Features ADS8688 series 16 Bit 500k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Manufacturer Texas Instruments
Package Box
Part Status Obsolete
Family Name ADS8688
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-42567, 296-42567-ND, 296-ADS8688AEVM-PDK
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910934-ADS8688AEVM-PDK
Ultra Librarian 3D Model Ultra Librarian ADS8688AEVM-PDK CAD Model

Description

Product Overview: ADS8688AEVM-PDK from Texas Instruments

The ADS8688AEVM-PDK from Texas Instruments is a comprehensive evaluation platform designed to allow engineers to thoroughly assess the capabilities and features of the ADS8688A series of precision analog-to-digital converters (ADCs). The kit provides a robust hardware setup, paired with user-friendly software, to facilitate the testing and development of systems that require high-precision data acquisition.

Key Features of the ADS8688AEVM-PDK

  • Precision ADC Evaluation Module (EVM): At the heart of the PDK is the ADS8688AEVM, which showcases the ADS8688A ADC's 16-bit performance, 8-channel multiplexed inputs, and a sampling rate of up to 500 kSPS.
  • Integrated Software: The kit comes with an intuitive software application that enables users to control the ADC and visualize the conversion results in real-time, simplifying the data analysis process.
  • Flexible Input Configurations: The EVM supports various input configurations, including single-ended, differential, and bipolar input ranges, making it versatile for different signal types.
  • Reference Voltage Options: Users can select from onboard reference voltage options or supply an external reference to meet specific accuracy requirements.
  • Easy Connectivity: The evaluation module interfaces with a PC via a USB connection, ensuring quick setup and data transfer without the need for additional hardware.

Applications

The ADS8688AEVM-PDK is ideal for a range of applications that demand high accuracy and fast sampling rates, such as:

  • Industrial data acquisition systems
  • Automated test equipment
  • Medical instrumentation
  • Motor control
  • Power quality monitoring

What's Included in the Kit?

The PDK includes the ADS8688AEVM, a USB cable for PC connectivity, and the necessary software to get started with the evaluation process. The user-friendly interface and comprehensive documentation support a seamless development experience from initial setup to in-depth testing.

Overall, the ADS8688AEVM-PDK from Texas Instruments is an indispensable tool for engineers and designers seeking to leverage the high-performance characteristics of the ADS8688A ADCs in their projects.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD7678 / AD7678AS/AD7678ACPZ ADC Evaluation Kit 100KSPS PulSAR Software IDE
Need more? Email Us
Linear Technology
BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS8405 / ADS8405 EVALUATION BOARD
Lowest to $3.3013
ams
BOARD EVAL AS1525
Need more? Email Us
Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7738 / AD7738 ADC Evaluation Board
Need more? Email Us
Texas Instruments
DEMO BOARD FOR ADS1201
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1232 / ADS1232 ADC Reference Design Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess