EN
  • EN
  • DE

EVAL-AD7678CB

Part No EVAL-AD7678CB
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVALUATION FOR AD7678 / AD7678AS/AD7678ACPZ ADC Evaluation Kit 100KSPS PulSAR Software IDE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series PulSAR
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 18
Sampling Rate 100k
Data Interface Serial, Parallel
Input Range ±VREF
Power (Typ) @ Conditions 31mW @ 100kSPS
Utilized IC / Part AD7678
Supplied Contents Board(s)
Win Source Part Number 772364-EVAL-AD7678CB
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL-AD7678CB
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7678CB CAD Model

Description

EVAL-AD7678CB: Precision Data Acquisition System

The EVAL-AD7678CB is a high-performance product developed by Analog Devices Inc., designed to offer superior data acquisition capabilities in a variety of applications. This evaluation board is centered around the AD7678, a 16-bit, charge redistribution successive approximation register (SAR) analog-to-digital converter (ADC) that boasts a fast conversion rate and low power consumption.

Key Features

  • High Resolution: With its 16-bit resolution, the AD7678 provides precise digital outputs, making it suitable for applications that require high levels of accuracy.
  • Fast Sampling Rate: The ADC can sample at rates up to 570 kSPS (kilo samples per second), allowing for the capture of rapidly changing signals without compromising the quality of the data.
  • Low Power Consumption: The device is designed for efficient power usage, which is critical for battery-powered and portable applications.
  • Flexible Power Supply: It can operate with dual power supplies (+5V and -5V) or a single supply (+5V), providing versatility in system design.
  • Easy Interface: The EVAL-AD7678CB includes a 16-bit parallel data interface that is compatible with most microprocessors and DSPs, simplifying system integration.
  • On-Board Reference: The board comes equipped with a high-stability reference voltage source to ensure consistent performance.

Applications

The EVAL-AD7678CB is ideal for a wide range of applications, including:

  • Medical Instrumentation
  • Scientific Analysis Equipment
  • Industrial Process Control
  • High-precision Data Acquisition Systems
  • Automated Test Equipment

Design and Development Support

Analog Devices provides comprehensive support for the EVAL-AD7678CB, including detailed documentation, reference designs, and technical assistance. Engineers and developers can take advantage of the evaluation board's features to expedite the prototyping process and streamline the path to production. With its robust design and reliable performance, the EVAL-AD7678CB from Analog Devices Inc. is an excellent choice for any precision data acquisition requirement.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7650 / AD7650AS/AD7650ACPZ ADC Evaluation Board 571KSPS
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7939CBZ / AD7939 ADC Evaluation Board 1.5MSPS
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1232 / ADS1232 ADC Reference Design Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7738 / AD7738 ADC Evaluation Board
Need more? Email Us
Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Texas Instruments
DEMO BOARD FOR ADS1216 / DEMO BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2269 / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess