Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 16
Sampling Rate 1.25M
Data Interface Parallel
Input Range 0 ~ 4.096 V
Power (Typ) @ Conditions 155mW @ 1.25MSPS
Utilized IC / Part ADS8405
Supplied Contents Board(s)
Win Source Part Number 793753-ADS8405EVM
Popularity Medium
Supply and Demand Status Sufficient
Family Name ADS8405
Introduction Date January 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADS8405EVM CAD Model

Description

The ADS8405EVM is a high-performance, robust evaluation module designed by Texas Instruments to showcase the capabilities and facilitate the development process for the ADS8405, a 16-bit, 1.25-MSPS analog-to-digital converter (ADC). This evaluation module (EVM) serves as a comprehensive platform for engineers and designers to explore the features and performance of the ADS8405 ADC in a variety of applications.

The ADS8405EVM includes the ADS8405 ADC at its core, providing users with a precise and fast sampling rate, ideal for demanding applications that require high accuracy and speed. The ADC features a fully differential input, low noise, and excellent linearity, making it suitable for high-end industrial data acquisition systems, medical instruments, and communication systems.

The evaluation module is designed for easy interface with a variety of microprocessors and digital signal processors via its parallel interface. It also includes a 6-pin header to connect directly to Texas Instruments' DSP evaluation boards, simplifying the integration process. The ADS8405EVM supports a wide range of input signals and includes a reference voltage circuit, enabling users to quickly set up the EVM and begin testing.

Additionally, the EVM is supplied with comprehensive documentation and software tools. These resources provide valuable assistance in the initial setup, and detailed guidance for utilizing the full potential of the ADS8405 within custom applications. The included software allows for easy data capture and analysis, helping users to optimize their system designs.

Overall, the ADS8405EVM from Texas Instruments is an indispensable tool for engineers looking to evaluate and implement high-speed, high-precision analog-to-digital conversion in their next project. With its advanced features, user-friendly interface, and extensive support materials, the ADS8405EVM is an excellent starting point for developing sophisticated electronic systems.

You May Also Be Interested in

Linear Technology
BOARD DEMO LTC2205CUK-14 / LTC2205CUK-14 ADC Demonstration Circuit 65MSPS
Need more? Email Us
ECAD model for DC919A-I
Analog Devices Inc.
Digital to Analog Converters - DAC
Lowest to $278.4001
ECAD model for AD7245ATQ/883B
Linear Technology
BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Need more? Email Us
ECAD model for DC1444A-B
Linear Technology
BOARD EVAL LTC2239IUH / ADC Demonstration circuit
Need more? Email Us
ECAD model for DC782A-L
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
ECAD model for ADS8326EVM
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
ECAD model for TLC3548EVM
Analog Devices Inc.
BOARD EVAL LTC2255IUH / LTC2255 - 14 Bit 125M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for DC782A-S
Texas Instruments
EVALUATION MODULE FOR ADS8405 / ADS8405 EVALUATION BOARD
Need more? Email Us
ECAD model for ADS8405EVM
Texas Instruments
DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Need more? Email Us
ECAD model for DEM-PCM1801

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention