EN
  • EN
  • DE

DEM-ADS1201U

Part No DEM-ADS1201U
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description DEMO BOARD FOR ADS1201
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 24
Sampling Rate 1k
Data Interface Serial
Input Range ±10 V
Power (Typ) @ Conditions 25mW @ 1kSPS
Utilized IC / Part ADS1201
Supplied Contents Board(s), Cable(s)
Win Source Part Number 772905-DEM-ADS1201U
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian DEM-ADS1201U CAD Model

Description

The Texas Instruments DEM-ADS1201U is a cutting-edge precision data acquisition system designed to cater to a wide range of high-performance industrial applications. This state-of-the-art product is built around the ADS1201U, a single-channel, 20-bit delta-sigma analog-to-digital converter (ADC) that offers exceptional accuracy and noise performance.

Key Features

  • High Precision: With a 20-bit resolution, the DEM-ADS1201U ensures accurate and detailed data conversion, making it ideal for applications that demand high precision measurements.
  • Delta-Sigma Modulation: The use of delta-sigma modulation allows for high noise immunity and excellent linearity, which is crucial for industrial control systems and instrumentation.
  • Flexible Data Rates: The device supports a wide range of data rates, allowing users to optimize performance based on their specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the DEM-ADS1201U is suitable for battery-powered or energy-sensitive systems.
  • Easy Integration: The module comes with a serial interface for straightforward connectivity with microcontrollers and digital systems.
  • Robust Design: Built to withstand the rigors of industrial environments, the DEM-ADS1201U is reliable and durable.

Applications

The DEM-ADS1201U is versatile and can be used in a variety of applications, including:

  • Process control and automation
  • Test and measurement equipment
  • Medical instrumentation
  • Seismic data acquisition
  • Industrial weighing systems

Technical Specifications

Parameter Value
Resolution 20 bits
Data Rate Variable
Interface Serial
Power Supply Low Voltage

Conclusion

The DEM-ADS1201U by Texas Instruments represents a synthesis of precision, durability, and flexibility, making it an excellent choice for professionals seeking a reliable ADC solution. Its advanced features ensure that it can meet the demands of a wide array of high-precision data acquisition tasks. For those in the industrial and scientific sectors looking for accurate and efficient data conversion, the DEM-ADS1201U is a product that stands out in its class.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR ADS1232 / ADS1232 ADC Reference Design Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LFCSP A/D CONV / AD9259 ADC Evaluation Board 50MSPS
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1231 / ADS1231 ADC Reference Design Board
Need more? Email Us
Linear Technology
BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7939CBZ / AD7939 ADC Evaluation Board 1.5MSPS
Need more? Email Us
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7678 / AD7678AS/AD7678ACPZ ADC Evaluation Kit 100KSPS PulSAR Software IDE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS7924
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess