EN
  • EN
  • DE

MKL05Z32VLC4

Part No MKL05Z32VLC4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KL05 Sub-Family Data Sheet | IC MCU 32BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
The number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MKL05Z32
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1223984-MKL05Z32VLC4
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKL05Z32VLC4 CAD Model

Description

NXP MKL05Z32VLC4 Microcontroller

The NXP MKL05Z32VLC4 is a versatile and powerful microcontroller that belongs to the Kinetis L series, designed for applications requiring low power consumption and high performance. This 32-bit MCU is built on ARM Cortex-M0+ core, which is known for its energy efficiency and is ideal for a wide range of applications, including industrial control, consumer electronics, and IoT devices.

Key Features:

  • Core: ARM Cortex-M0+ processor running at up to 48 MHz, offering a balanced approach between power consumption and processing capability.
  • Memory: Equipped with 32 KB of flash memory and 4 KB of RAM, providing sufficient space for complex applications and data storage.
  • I/O Options: Features a rich set of I/O options including GPIOs, UART, SPI, I2C, and ADC channels, enabling it to handle a variety of peripheral devices and sensors.
  • Power Efficiency: Designed with multiple power modes to ensure low power consumption, making it suitable for battery-powered and portable applications.
  • Analog Modules: Comes with an array of analog components such as a 12-bit ADC, a 12-bit DAC, and analog comparators, allowing for precise monitoring and control of analog signals.
  • Timing and Control: Includes an array of timing features like multiple timers, PWM control, and a real-time clock for precise event management and timing operations.
  • Package: Available in a compact 32-pin LQFP package, making it a space-saving solution for designs where board real estate is at a premium.
  • Development Support: Supported by NXP's comprehensive suite of development tools, software libraries, and the broad ARM ecosystem, simplifying the development process and reducing time to market.

The MKL05Z32VLC4 also incorporates a number of system-level protections such as a watchdog timer and brown-out detection, ensuring reliable operation under varying conditions. With its integration of performance, energy efficiency, and a wide array of peripherals, the NXP MKL05Z32VLC4 microcontroller is an excellent choice for designers looking to create sophisticated yet power-conscious devices.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2169 $57.9042
44+ $2.6396 $116.1424
68+ $2.5571 $173.8828
94+ $2.4746 $232.6124
121+ $2.3922 $289.4562
162+ $2.1446 $347.4252
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess