EN
  • EN
  • DE

AFE44I30YZR

Part No AFE44I30YZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description AFE4430 WITH I2C / 4 Channel AFE Bit 30-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Channels 4
Mounting SMD (SMT)
Package / Case 30-XFBGA, DSBGA
Supplier Device Package 30-DSBGA
Base Product Number AFE44I30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-AFE44I30YZRTR
Standard Package 3,000
Win Source Part Number 969672-AFE44I30YZR
Ultra Librarian 3D Model Ultra Librarian AFE44I30YZR CAD Model

Description

The AFE44I30YZR is a state-of-the-art analog front-end (AFE) integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced AFE is specifically tailored for precision sensing and data acquisition applications, providing designers with a highly accurate, low-noise platform for a variety of industrial, medical, and scientific instruments.

Key Features

  • High Precision: The AFE44I30YZR offers exceptional precision with a high-resolution ADC that ensures accurate signal conversion, making it ideal for critical measurement tasks.
  • Low Noise: With its low-noise design, the AFE44I30YZR minimizes signal interference, thus enhancing the quality of the output data.
  • Integrated Architecture: The integration of multiple functions within a single chip simplifies the design process, reduces system complexity, and saves valuable board space.
  • Flexible Interface: The device features a flexible digital interface that is compatible with various microcontrollers and digital signal processors, ensuring easy integration into existing systems.
  • Power Efficiency: Designed with power efficiency in mind, the AFE44I30YZR helps in reducing the overall power consumption of the system, which is critical for battery-operated and energy-conscious applications.

Applications

The versatility of the AFE44I30YZR makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Medical imaging systems
  • Industrial process control
  • Scientific analysis equipment
  • Portable instrumentation
  • Environmental monitoring systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The AFE44I30YZR is built to meet the highest industry standards, ensuring long-term performance and stability. Additionally, Texas Instruments provides comprehensive technical support and documentation, assisting designers throughout the development process.

Conclusion

With its combination of precision, low noise, and integrated features, the AFE44I30YZR from Texas Instruments stands out as an excellent choice for any application requiring a high-quality analog front-end. Its flexibility and power efficiency make it an invaluable component for the future of electronics in a variety of fields.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7536 $58.7680
11+ $9.6440 $106.0840
17+ $9.3426 $158.8242
23+ $9.0412 $207.9476
29+ $8.7399 $253.4571
39+ $7.8358 $305.5962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess