EN
  • EN
  • DE

ADS1174IPAPT

Part No ADS1174IPAPT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT QUAD 64-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 52k
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 1.65 V to 1.95 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-HTQFP (10x10)
Win Source Part Number 1015364-ADS1174IPAPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1174IPAPT CAD Model

Description

The ADS1174IPAPT is a high-performance, quad-channel analog-to-digital converter (ADC) designed by Texas Instruments, renowned for its precision and data acquisition efficiency. This integrated circuit is tailored for applications that demand high-accuracy signal conversion from analog to digital form, making it an ideal choice for medical instrumentation, industrial process control, and scientific measurement systems.

Key Features

  • Resolution: The ADS1174IPAPT boasts a 16-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 10k samples per second per channel, this ADC ensures real-time data acquisition and processing.
  • Input Channels: It features four fully-differential or eight single-ended input channels, offering versatility for various input configurations.
  • Interface: The device includes a serial peripheral interface (SPI) for easy communication with microcontrollers and digital systems.
  • Power Supply: It operates on a supply voltage ranging from 2.7V to 5.25V, accommodating diverse power requirements for different system designs.

Performance and Reliability

The ADS1174IPAPT is engineered to deliver high-precision measurements with minimal noise interference, thanks to its low-noise design and onboard noise filtering capabilities. Its integrated features, such as a programmable gain amplifier and an onboard oscillator, simplify system design by reducing the need for external components.

Package and Temperature Range

Encased in a 64-TQFP (Thin Quad Flat Package), the ADS1174IPAPT is designed for space-efficient PCB layouts. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

With its robust feature set, the ADS1174IPAPT is well-suited for a variety of demanding applications, including:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • Scientific Instrumentation

For designers and engineers seeking a reliable and precise ADC solution, the ADS1174IPAPT from Texas Instruments represents a state-of-the-art choice that delivers both performance and versatility.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5921 $66.3684
8+ $13.6140 $108.9120
12+ $13.1886 $158.2632
16+ $12.7632 $204.2112
21+ $12.3377 $259.0917
28+ $11.0614 $309.7192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess