EN
  • EN
  • DE

ADS8867IDRCT

Part No ADS8867IDRCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 100MSPS 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 100k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-VSON (3x3)
Win Source Part Number 1015852-ADS8867IDRCT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian ADS8867IDRCT CAD Model

Description

Product Overview: Texas Instruments ADS8867IDRCT

The Texas Instruments ADS8867IDRCT is a high-precision, 16-bit Analog-to-Digital Converter (ADC) that offers an outstanding combination of accuracy and speed. Designed for a broad range of applications, from industrial process control to medical instrumentation, this device is an ideal choice for engineers looking for reliable data acquisition in critical systems.

Key Features

  • Resolution: 16-bit SAR ADC, providing high-resolution measurements for precise data acquisition.
  • Sampling Rate: Offers a fast sampling rate of up to 500 kSPS, enabling real-time monitoring and control.
  • Interface: Features a SPI-compatible serial interface, which allows for easy integration with most microcontrollers and DSPs.
  • Power Supply: Operates with a single-supply voltage ranging from 2.7V to 5.5V, accommodating various system design requirements.
  • Input Range: The pseudo-differential input range provides enhanced noise immunity and supports a wide input common-mode range.
  • Power Efficiency: Low power consumption makes it suitable for battery-powered and energy-sensitive applications.
  • Package: Available in a compact VSON-10 package, it is designed for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The ADS8867IDRCT is versatile and can be used in various applications that require high accuracy and fast sampling rates. These include:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instrumentation
  • Portable instrumentation
  • Test and measurement equipment

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the ADS8867IDRCT is no exception. It is built to meet the stringent requirements of industrial and medical applications, ensuring that you can rely on it for accurate and consistent performance over its entire operating temperature range.

In summary, the ADS8867IDRCT from Texas Instruments is a top-performing ADC that combines speed, precision, and power efficiency. Its robust feature set and operational reliability make it an excellent choice for a wide array of precision data conversion applications.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2063 $50.4441
17+ $5.9129 $100.5193
27+ $5.7281 $154.6587
37+ $5.5433 $205.1021
47+ $5.3585 $251.8495
63+ $4.8042 $302.6646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess