EN
  • EN
  • DE

MIC38HC44-1BN

Part No MIC38HC44-1BN
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR PWM CM 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage 9V ~ 20V
Duty Cycle 50%
Switching Frequency 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Mounting Style Through Hole
Family Part Number MIC38HC44
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1222510-MIC38HC44-1BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC38HC44-1BN CAD Model

Description

Microchip Technology's MIC38HC44-1BN: A High-Performance PWM Controller

The MIC38HC44-1BN is a top-tier pulse width modulation (PWM) controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced controller is ideal for a wide range of power supply applications, offering enhanced performance, flexibility, and efficiency for designers and engineers.

Key Features

  • High-Frequency Operation: The MIC38HC44-1BN operates at high frequencies, which allows for smaller-sized components, reducing the overall footprint and cost of the power supply design.
  • Low Start-Up Current: This controller boasts a low start-up current, ensuring minimal power consumption during the initial power-up phase, contributing to the efficiency of the overall system.
  • High Current Totem Pole Output: The device features a high current totem pole output, which is capable of driving large MOSFETs or IGBTs directly, simplifying the design and reducing the need for additional driver components.
  • Under-Voltage Lockout (UVLO): With built-in UVLO, the MIC38HC44-1BN ensures that the controller operates only when the supply voltage is within an acceptable range, protecting the circuit from low voltage conditions.

Applications

The versatility of the MIC38HC44-1BN makes it suitable for a variety of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Offline Power Supplies
  • Telecommunication Equipment
  • Industrial Power Systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC38HC44-1BN is no exception. It is built to meet the high standards expected in professional electronic components, ensuring stable performance over its lifespan.

Conclusion

The MIC38HC44-1BN PWM controller from Microchip Technology is an efficient solution for power management challenges, delivering high-frequency operation, low power consumption, and direct drive capability. Its robust feature set and adaptability to a range of applications make it an excellent choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess