Product Overview: SN74LVC07A
The SN74LVC07A from Texas Instruments is a high-performance, hex buffer and driver designed to accommodate a wide range of voltage levels while providing robust performance in a variety of applications. This versatile integrated circuit features six independent open-drain buffer/driver circuits, making it suitable for interfacing with different logic families or driving loads that require a higher current sinking capability.
Key Features
- Logic Level Translation: The SN74LVC07A is capable of translating signals between different logic levels, making it perfect for applications that involve interfacing between different voltage domains.
- Open-Drain Outputs: Its open-drain outputs allow for wired-OR connections and support voltages up to 5.5V, even when the supply voltage is lower, providing flexibility in mixed-voltage systems.
- Wide Operating Voltage Range: This device operates from a supply voltage ranging from 2V to 5.5V, accommodating the needs of both low-voltage and standard-voltage operations.
- High Drive Capability: The SN74LVC07A can sink currents up to 32 mA, offering sufficient drive for many peripheral components or LED indicators.
- ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from static damage, ensuring reliability and longevity in sensitive applications.
Applications
The SN74LVC07A is used across a diverse range of electronic systems due to its ability to function as a level shifter and its high-current drive capability. It is commonly found in:
- Logic level translation for microcontrollers
- Relay and solenoid driving circuits
- Peripheral power drivers
- LED displays and indicators
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
2V to 5.5V |
| Output Current (IO) |
32 mA |
| Input Voltage (VI) |
0V to 5.5V |
| Operating Temperature Range (Ta) |
-40°C to 85°C |
| Package Type |
Available in SOIC, SSOP, TSSOP, and VSSOP |
Overall, the SN74LVC07A is an essential component for designers looking for a reliable, flexible solution to interface with and drive various electronic components within their digital systems.