EN
  • EN
  • DE

TLC1543QDBR

Part No TLC1543QDBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 10
Sampling Rate (Per Second) 38k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Mounting Style SMD
Family Part Number TLC1543
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1268707-TLC1543QDBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC1543QDBR CAD Model

Description

Introducing the Texas Instruments TLC1543QDBR

The TLC1543QDBR is a precision, high-performance 10-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to deliver a seamless digital representation of analog signals for a wide range of applications. It is particularly suited for battery-operated systems, handheld devices, and other applications where low power consumption and space-saving are critical.

At the heart of the TLC1543QDBR lies its 10-bit successive approximation register (SAR) ADC, which provides a fast and accurate conversion of analog inputs into their digital counterparts. With its ability to handle up to 11 analog inputs through its multiplexed channels, this ADC offers great flexibility for interfacing with sensors and other analog signals within a system.

The device operates on a single power supply ranging from 5V to 5.25V, which makes it compatible with most standard logic levels and power configurations. Its low power consumption, typically just 15mW during operation and 1µW in standby mode, ensures that it will not significantly impact the overall power budget of the system it is integrated into.

Featuring a high-speed serial interface, the TLC1543QDBR can easily communicate with microprocessors or digital systems. It supports a wide range of serial communication standards, making it a highly versatile component for embedded systems. The fast conversion rate of up to 38k samples per second allows real-time data processing, which is essential for applications requiring quick response times.

Encased in a compact SSOP (Shrink Small Outline Package) with 20 pins, the TLC1543QDBR is designed for space-constrained applications. This package ensures that the device can fit into tight PCB layouts without sacrificing performance or functionality.

The TLC1543QDBR is a robust solution for designers looking to integrate ADC functionality into their projects. Its combination of low power consumption, high-speed operation, and multiple input channels makes it an excellent choice for portable instruments, data acquisition systems, and any application where efficient analog-to-digital conversion is required.

With Texas Instruments' commitment to quality and reliability, the TLC1543QDBR is a product that stands out for its precision and durability, providing engineers with a trusted solution for their ADC needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8840 $53.7680
5+ $22.0587 $110.2935
8+ $21.3694 $170.9552
10+ $20.6800 $206.8000
13+ $19.9907 $259.8791
17+ $17.9227 $304.6859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess