EN
  • EN
  • DE

AD7715AN-5

Part No AD7715AN-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 5V 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Number of Bits 16
Sampling Rate 500
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-PDIP
Win Source Part Number 1012997-AD7715AN-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7715AN-5 CAD Model

Description

Product Overview: AD7715AN-5 from Analog Devices Inc.

The AD7715AN-5 is a high-performance, low-power, 16-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) produced by the renowned semiconductor company, Analog Devices Inc. This precision ADC is particularly designed to meet the rigorous requirements of industrial applications, including process control, smart transducers, and battery-operated systems.

Key Features

  • High Resolution: With its 16-bit resolution, the AD7715AN-5 ensures accurate and precise digital representation of analog signals, making it ideal for applications where data integrity is critical.
  • Low Power Consumption: The device operates with a very low power requirement, which is essential for battery-powered or energy-sensitive applications.
  • Multiple Input Channels: It offers multiple analog input channels, providing flexibility for various signal types and enabling the monitoring of multiple sources simultaneously.
  • Programmable Gain: The AD7715AN-5 features a programmable gain amplifier (PGA), allowing the user to adjust the gain to optimize the dynamic range for different input signal amplitudes.
  • On-Chip Calibration: The device includes self-calibration and system calibration options, which help maintain accuracy over time and reduce the need for external calibration processes.
  • Interface Flexibility: It supports a simple 3-wire serial interface, which can easily be connected to microprocessors and digital systems, facilitating straightforward integration into a wide range of applications.
  • Operational Versatility: The converter can operate in a variety of modes, including self-calibration, zero-scale calibration, full-scale calibration, and normal operation modes, providing operational versatility to meet different requirements.

Applications

The AD7715AN-5 is suitable for a broad spectrum of industrial and instrumentation applications, such as:

  • Portable Instrumentation
  • Pressure Transducers
  • Weigh Scales
  • Smart Transducers
  • Battery Management Systems
  • Process Control Systems

Analog Devices Inc. has a reputation for creating high-quality, reliable components, and the AD7715AN-5 is no exception. Its combination of precision, low power, and ease of use makes it an excellent choice for engineers and designers looking to incorporate a robust ADC into their systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess