EN
  • EN
  • DE

DAC7811IDGS

Part No DAC7811IDGS
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 200ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting Type Surface Mount
Base Product Number DAC7811
Standard Package 80 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583920-DAC7811IDGS
Ultra Librarian 3D Model Ultra Librarian DAC7811IDGS CAD Model

Description

The DAC7811IDGS is a precision, low-power, 12-bit digital-to-analog converter (DAC) designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced component is well-suited for a wide range of applications, such as process control, data acquisition systems, and digital signal processing, where reliable and accurate analog output is essential.

Key Features

  • Resolution: 12-bit
  • Interface: Serial (SPI compatible)
  • Settling Time: Fast conversion rate with a settling time of typically 10 microseconds, ensuring swift response to control signals.
  • Supply Voltage: Operates from a single 2.7V to 5.5V power supply, making it versatile for various power environments.
  • Low Power Consumption: Features a low-power design, ideal for battery-powered and portable applications.
  • Package: Available in a compact VSSOP-10 (DGS) package, allowing for space-efficient designs.

Performance and Reliability

The DAC7811IDGS offers excellent performance with its monotonic output over the entire operating temperature range. It exhibits low power consumption, with a typical power-down mode of 0.1µA, reducing the overall power requirements of the system it is integrated into.

Applications

Its robust feature set and high reliability make the DAC7811IDGS an ideal choice for:

  • Automated Test Equipment (ATE)
  • Industrial Automation
  • Data Acquisition Systems (DAS)
  • Battery-Powered Instruments
  • Digital Gain and Offset Adjustment

Support and Resources

Texas Instruments provides comprehensive support and resources for the DAC7811IDGS, including detailed datasheets, application notes, and design resources to facilitate rapid development and integration into various systems.

With its combination of performance, low power, and compact size, the DAC7811IDGS from Texas Instruments stands out as a reliable and efficient solution for converting digital signals to high-precision analog outputs.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8749 $51.7482
38+ $2.6930 $102.3340
58+ $2.6020 $150.9160
83+ $2.4200 $200.8600
108+ $2.3291 $251.5428
135+ $2.2381 $302.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess