The LMV722ID is a high-performance, low noise amplifier designed and manufactured by Texas Instruments, a renowned global semiconductor company. This innovative product is recognized for its superior performance and exceptional functionality, making it a prime choice for various applications.
- Frequency: 10 MHz
- Noise Figure: 4.5 nV/√Hz
- Supply Voltage: 2.7V to 5.5V, suitable for battery-powered applications.
- Rail-to-Rail Output Swing: Ensures maximum possible dynamic range.
- Low Input Bias Current: 1pA.
- High Slew Rate: 10 V/µs.
- Power Consumption: 1.3 mA per channel.
- Package: Compact 8-pin SOIC package.
In summary, the LMV722ID from Texas Instruments is a high-performance, low-noise, dual operational amplifier. It offers excellent accuracy, fast response times, and low power consumption. Its compact size and versatile features make it an ideal choice for a wide range of applications, including audio processing, sensor signal conditioning, and active filter circuits.