EN
  • EN
  • DE

1SMA5928BT3

Part No 1SMA5928BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 1.5W SMA / PLASTIC SURFACE MOUNT ZENER DIODES 1.5 WATTS 3.3-68 VOLTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±5%
Power - Max 1.5W
Impedance (Maximum) (Zzt) 7 Ohms
Current - Reverse Leakage at Vr 500nA at 9.9V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Part Number Series SMA5928
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802308-1SMA5928BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5928BT3 CAD Model

Description

The 1SMA5928BT3 is a robust voltage regulator Zener diode from ON Semiconductor, designed to provide precise voltage regulation and protection in a wide array of electronic applications. This high-performance component is engineered to maintain a stable voltage level, making it an essential part of power management solutions.

Key Features

  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle a substantial amount of energy, making it suitable for high-power applications.
  • Voltage Range: It offers a broad range of nominal Zener voltages from 3.3 V to 68 V, allowing designers to select the appropriate voltage level for their specific circuit requirements.
  • Package: Packaged in the SMA (DO-214AC) package, the 1SMA5928BT3 is designed for surface mount applications, providing a compact footprint and ease of integration into various circuit designs.
  • Thermal Resistance: The device features a low thermal resistance which ensures efficient heat dissipation, contributing to its reliability and longevity.
  • Regulation: It offers excellent regulation with a tight tolerance, ensuring the output voltage remains within a specific range under varying load conditions.

Applications

The 1SMA5928BT3 is versatile and can be used in various applications such as:

  • Power supply regulation
  • Automotive electronics
  • Consumer electronics
  • Industrial systems
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA5928BT3 is no exception. It is manufactured to meet the highest industry standards, ensuring performance and reliability for critical applications. The device's robust construction allows it to withstand challenging environmental conditions, making it a reliable choice for both commercial and industrial use.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1636 $50.7160
745+ $0.1343 $100.0535
1,155+ $0.1301 $150.2655
1,590+ $0.1259 $200.1810
2,055+ $0.1217 $250.0935
2,750+ $0.1091 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess