EN
  • EN
  • DE

74AVCH4T245PWTE4

Part No 74AVCH4T245PWTE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR 4BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 2
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.2V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1007872-74AVCH4T245PWTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVCH4T245PWTE4 CAD Model

Description

Introducing the 74AVCH4T245PWTE4 from Texas Instruments

The 74AVCH4T245PWTE4 is a state-of-the-art, high-speed, dual-supply voltage level translator designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is specifically engineered to address the needs of multi-voltage systems where signal level translation is critical for maintaining functionality and performance.

Key Features

  • Dual-Supply Voltage: The 74AVCH4T245PWTE4 operates with a dual supply voltage, enabling translation between two different voltage nodes, typically from a lower voltage to a higher voltage domain or vice versa.
  • Bi-Directional Interface: With its bi-directional data path, this device allows for seamless data transfer in either direction, making it versatile for a wide range of applications that require two-way communication.
  • High-Speed Performance: Designed for high-speed signal processing, the 74AVCH4T245PWTE4 ensures minimal propagation delay, making it suitable for high-frequency applications.
  • Wide Voltage Range: It supports a wide range of input and output voltage levels, accommodating various logic levels and allowing for integration with multiple devices.
  • Robust ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection circuitry, safeguarding it against the adverse effects of static electricity and ensuring product longevity.

Applications

The 74AVCH4T245PWTE4 is ideal for various applications, including but not limited to:

  • Multi-voltage system level translation
  • Interface between microprocessors/microcontrollers and peripherals with different voltage levels
  • Data bus communication in consumer electronics
  • Telecommunication and networking systems
  • Automotive infotainment and body control modules

Reliability and Quality

As with all Texas Instruments products, the 74AVCH4T245PWTE4 is manufactured with the highest quality standards and has undergone rigorous testing to ensure reliability and performance under various conditions. Its compact package, the TSSOP (Thin Shrink Small Outline Package), is designed for space-saving on printed circuit boards, making it an excellent choice for compact and high-density applications.

For designers and engineers looking for a reliable level translation solution, the 74AVCH4T245PWTE4 from Texas Instruments offers the perfect blend of performance, versatility, and durability.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess