EN
  • EN
  • DE

TXU0104QPWRQ1

Part No TXU0104QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR UNIDIR 14TSSOP / Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.08 V ~ 5.5 V
Voltage - VCCB 1.08 V ~ 5.5 V
Input Signal -
Output Signal -
Output Type Tri-State
Data Rate 200Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Features -
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number TXU0104
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353270-TXU0104QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TXU0104QPWRQ1 CAD Model

Description

Product Overview: TXU0104QPWRQ1 from Texas Instruments

The TXU0104QPWRQ1 is a state-of-the-art, 4-bit non-inverting level shifter designed by Texas Instruments for automotive and industrial applications. This device is specifically engineered to provide voltage level translation, which is essential for multi-voltage systems where communication between different voltage domains is required.

Key Features

  • Versatile Voltage Translation: The TXU0104QPWRQ1 supports bidirectional voltage level translation without the need for a direction control signal, simplifying the interface between different voltage levels ranging from 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side.
  • Auto-Direction Sensing: It features automatic direction sensing, which eliminates the necessity for a dedicated direction control pin, thereby reducing the complexity of the circuit design.
  • High-Speed Operation: With its capability to support high-speed signals, this level shifter is suitable for applications requiring fast data transfer, such as SPI, I2C, or other serial interfaces.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Robust ESD Protection: It is equipped with 8 kV of ESD protection on the GIO pins, ensuring resilience against electrostatic discharge events.
  • Operational Stability: The TXU0104QPWRQ1 maintains operational stability across the full specified temperature range, which is crucial for automotive and industrial environments.

Applications

The versatility of the TXU0104QPWRQ1 makes it suitable for a broad range of applications, including:

  • Automotive infotainment and cluster systems
  • Industrial automation and process control
  • Telecommunications infrastructure
  • Portable and battery-powered electronics
  • Data communication systems with mixed voltage interfaces

Quality and Reliability

As with all Texas Instruments products, the TXU0104QPWRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, which means it has passed stringent quality tests required for automotive components. This level shifter is available in a compact, leadless 14-pin TSSOP (Thin Shrink Small Outline Package), providing a space-efficient solution for modern electronic designs.

Overall, the TXU0104QPWRQ1 from Texas Instruments is an exceptional choice for designers looking for a reliable, high-performance level shifting solution that can seamlessly bridge different voltage domains in automotive and industrial systems.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess