EN
  • EN
  • DE

TPS65194RGER

Part No TPS65194RGER
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC LEVEL SHIFTER 13CH 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 034503-TPS65194RGER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65194RGER CAD Model

Description

The TPS65194RGER is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This chip is engineered to cater to the needs of high-performance power management applications, particularly for devices that require a compact and efficient power supply solution.

Key Features

  • Multiple Output Voltage Rails: The TPS65194RGER is capable of generating several output voltages from a single input, making it an ideal choice for systems that need multiple power levels.
  • High Efficiency: With an emphasis on energy conservation, this device is designed to maximize efficiency, reducing power loss and improving overall system performance.
  • Compact Package: Housed in a small 24-pin VQFN (RGE) package, the TPS65194RGER saves valuable board space and is suitable for space-constrained applications.
  • Adjustable Outputs: The output voltages are adjustable, which allows for a high degree of flexibility and customization to meet specific design requirements.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the system against overheating and potential damage.

Applications

The TPS65194RGER is versatile and can be used in a variety of applications, including:

  • Notebook PCs
  • Tablets
  • E-Readers
  • Portable Electronics
  • Industrial and Medical Displays

Technical Specifications

Some of the technical specifications of the TPS65194RGER include:

  • Input Voltage Range: Suitable for battery-operated devices
  • Integrated Power Switches: Reduces the need for external components
  • Programmable Sequencing: Offers control over the power-up and power-down sequences
  • Communication Interface: Features an I2C interface for programming and control

In summary, the TPS65194RGER from Texas Instruments is a high-performance, multi-output power management IC that offers efficiency, flexibility, and reliability for a wide range of electronic devices. Its advanced features and compact form factor make it an excellent choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7940 $53.8200
70+ $1.4720 $103.0400
110+ $1.4260 $156.8600
145+ $1.3800 $200.1000
190+ $1.3340 $253.4600
255+ $1.1960 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,595 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess